EN
  • EN
  • DE

LM8365BCLMF30/NOPB

Part No LM8365BCLMF30/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 1 Active Low/CMOS 5-Pin SOT-23 T/R / IC DETECT UNDERVOLT 3V SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Complementary
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 127137-LM8365BCLMF30/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM8365BCLM
Introduction Date March 01, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM8365BCLMF30/NOPB CAD Model

Description

The LM8365BCLMF30/NOPB from Texas Instruments is an advanced micro-power undervoltage supervisor, specifically designed to monitor system voltages and provide an accurate warning in case of a power failure or a sudden drop in voltage.

  • Voltage Threshold: 3V
  • Features: Manual reset, power-on reset generator
  • Low Power Consumption: Ultra-low power
  • Package: SOT-23
  • Operating Temperature Range: -40°C to 85°C
  • Compliance: RoHS compliant, NOPB

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess