EN
  • EN
  • DE

HMT41GU7MFR8C-H9T0

Part No HMT41GU7MFR8C-H9T0
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1333 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949075-HMT41GU7MFR8C-H9T0
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7MFR8C-H9T0 CAD Model

Description

The HMT41GU7MFR8C-H9T0 is a 8GB DDR3 PC3-10600E ECC Unbuffered Server Memory Module manufactured by Hynix Semiconductor. It's designed for entry-level servers and workstations that require reliable performance and error correction.

Applications:

  • Entry-Level Servers: Used in small business servers, file servers, and print servers.
  • Workstations: Employed in workstations for general-purpose computing and office applications.
  • Small Data Centers: Utilized in small data centers to provide reliable memory for virtualized environments.
  • Home Servers: Used in home servers for media streaming, file storage, and backup.

Features:

  • 8GB Capacity: Provides adequate memory capacity for many server and workstation applications.
  • DDR3 Technology: Utilizes DDR3 technology for high-speed data transfer.
  • PC3-10600E: Operates at a clock speed of 1333MHz.
  • ECC Unbuffered: Includes Error Correcting Code (ECC) functionality to detect and correct memory errors.
  • Unbuffered Design: An unbuffered design for faster memory access in supported systems.
  • 240-Pin DIMM: Standard 240-pin Dual In-Line Memory Module (DIMM) form factor.

Benefits:

  • Improved System Performance: High memory capacity and fast data transfer rates enhance overall system performance.
  • Enhanced Data Integrity: ECC functionality protects against memory errors, ensuring data integrity.
  • Reliable Operation: Designed for reliable operation in server and workstation environments.
  • Easy Installation: Standard DIMM form factor allows for easy installation and upgrades.
  • Cost-Effective Solution: Provides a cost-effective memory solution for entry-level servers and workstations.

Additional Details:

Technical Specifications:

  • Capacity: 8GB
  • Memory Type: DDR3
  • Speed: 1333MHz (PC3-10600E)
  • Error Correction: ECC Unbuffered
  • Form Factor: 240-Pin DIMM
  • Voltage: 1.5V

The HMT41GU7MFR8C-H9T0 is a reliable and cost-effective memory module designed for entry-level server and workstation applications. Its combination of high capacity, fast speed, and ECC functionality makes it a good choice for improving system performance and ensuring data integrity in smaller deployments.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess