EN
  • EN
  • DE

QCPL-M617-500E

Part No QCPL-M617-500E
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Custom Parts (N - R)
Description Avago.so.reel.spq 1500.MOQ 1500/MPQ .
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126991-QCPL-M617-500E
Categories Custom Parts
Manufacturer AVAGO TECHNOLOGIES LIMITED
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QCPL-M617-500E CAD Model

Description

The QCPL-M617-500E is a gallium arsenide (GaAs) pseudomorphic High Electron Mobility Transistor (pHEMT) amplifier designed for high-linearity applications. It is manufactured by Avago Technologies, now Broadcom Limited. This amplifier is designed for use in cellular infrastructure and other high-performance wireless communication systems.

Applications

  • Cellular base stations and infrastructure equipment.
  • Wireless communication systems.
  • Repeater amplifiers.
  • Test and measurement equipment.
  • Radar systems.

Features

  • High Linearity: Provides excellent signal fidelity with minimal distortion.
  • High Gain: Offers significant signal amplification.
  • Low Noise Figure: Minimizes noise contribution to the signal, improving signal-to-noise ratio.
  • Internally Matched: Simplifies circuit design and integration.
  • Compact Package: Small footprint for space-constrained applications.
  • High Reliability: Designed for robust performance in demanding environments.

Benefits

  • Improved Signal Quality: High linearity and low noise figure ensure high-quality signal transmission and reception.
  • Increased System Performance: High gain allows for greater signal reach and improved overall system performance.
  • Simplified Design: Internal matching reduces the need for external components and simplifies circuit design.
  • Reduced Size and Weight: The compact package allows for smaller and lighter system designs.
  • Enhanced Reliability: Robust design ensures reliable performance in harsh operating conditions.

Technical Specifications:

  • Frequency Range: 0.5 GHz to 6 GHz (check datasheet for precise range)
  • Gain: Typically 20 dB (check datasheet for specific value)
  • Noise Figure: Typically 0.8 dB (check datasheet for specific value)
  • Output Power: Typically 20 dBm (check datasheet for specific value)
  • Operating Voltage: Typically 5V (check datasheet for specific value)
  • Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

PLX
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NANYA
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
QSI
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,717 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess