The LM833MX is a high-performance audio operational amplifier designed and manufactured by Texas Instruments, a reputable global semiconductor company. This product is designed specifically to cater to the audio industry, offering superior performance and high-quality sound reproduction.
- Operational Amplifier: Dual operational amplifier with low noise density and wide bandwidth.
- Performance: High slew rate of 7V/us for fast response time.
- Supply Voltage: Operates from a 2.7V to 5.5V power supply.
- THD: Low total harmonic distortion (THD) of 0.002% for high-fidelity audio reproduction.
- Input Impedance: High input impedance of 5M Ohms.
- Gain Bandwidth: High gain bandwidth of 15MHz.
- Noise Voltage Density: Low noise voltage density of 4.5nV/√Hz.
- Bipolar Technology: Designed with bipolar technology for superior dynamic performance.
- Package: Compact 8-pin SOIC package.
- Compliance: RoHS compliant and lead-free.
In conclusion, the LM833MX from Texas Instruments is a high-performance audio operational amplifier that offers superior sound reproduction, low distortion, and a wide operating voltage range.