EN
  • EN
  • DE

TW1103KA

Part No TW1103KA
Manufacturer TE Connectivity
Catalog Rotary Potentiometers, Rheostats
Description POT 10K OHM 1W WIREWOUND LINEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mfr TE Connectivity Passive Product
Series TW, Citec
Package Bulk
Product Status Active
Resistance (Ohms) 10k
Tolerance ±10%
Power (Watts) 1W
Built in Switch None
Number of Turns 1
Features -
Taper Linear
Number of Gangs 1
Adjustment Type User Defined
Temperature Coefficient ±100ppm/°C
Rotation 285°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.984" (25.00mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread M10 x 0.75
Mounting Type Panel Mount
Size - Body Round - 0.890" Dia (22.60mm)
Base Product Number TW
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8533.31.0000
Win Source Part Number 1366646-TW1103KA
Ultra Librarian 3D Model Ultra Librarian TW1103KA CAD Model

Description

The 1366646-TW1103KA is a rotary potentiometer from TE Connectivity Passive Product.

  • Series: TW, Citec
  • Manufacturer: TE Connectivity Passive Product
  • Power (Watts): 1W
  • Resistance: 10k Ohms
  • Tolerance: ±10%
  • Termination Style: Panel Mount
  • Actuator Type: Round
  • Rotation: 285°
  • Product Status: Active
  • Packaging: Bulk

You May Also Be Interested in

Bourns Inc.
POT 10K OHM 1/20W CARBON LINEAR / Res Carbon Film POT 10K Ohm 20% 0.05W(1/20W) 1(Elec)/1(Mech)Turns 6mm (12 X 14.4 X 26mm) Pin Panel Mount/Bracket Mount
Need more? Email Us
TT Electronics
POT 5K OHM 1/20W PLASTIC LINEAR
Lowest to $1.2323
Bourns Inc.
POT 100K OHM 2W WIREWOUND LINEAR
Lowest to $12.1612
CTS Electrocomponents
POT 25 OHM 5W WIREWOUND LINEAR
Lowest to $8.0863
Bourns Inc.
POT 2K OHM 2W WIREWOUND LINEAR
Lowest to $12.1793
Honeywell
POT 5M OHM 1W CERMET LINEAR / Res Cermet POT 5M Ohm 20% 1W 1(Elec)/1(Mech)Turn 3.18mm (46.74 X 12.7 X 13.34mm) Pin Panel Mount/Through Hole
Lowest to $9.7484
Bourns Inc.
Res Wirewound POT 20K Ohm 5% 2W 10(Elec)/10(Mech)Turn 6.34mm (39.22 X 22.23 X 26.66mm) Solder Lug Panel Mount / POT 20K OHM 2W WIREWOUND LINEAR
Lowest to $10.5292
Bourns Inc.
POT 50K OHM 2W WIREWOUND LINEAR
Lowest to $2.5446
Vishay
POT 10K OHM 3W CERMET LINEAR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess