EN
  • EN
  • DE

LM8333GGR8X/NOPB

Part No LM8333GGR8X/NOPB
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC MOBILE I/O COMPANION 49-UARRA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Controller
Supply Voltage - Operating 2.25 V to 2.9 V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 85°C
Case / Package 49-MicroArray
Win Source Part Number 1055048-LM8333GGR8X/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM8333GGR8X/NOPB CAD Model

Description

The LM8333GGR8X/NOPB is a versatile and high-performance Mobile I/O Companion supporting the Mobile Industry Processor Interface (MIPI) specification, developed by Texas Instruments. This advanced product is designed to enhance the functionality and performance of mobile device applications by providing additional I/O options and features.

Key Features:

  • MIPI Interface: The LM8333GGR8X/NOPB integrates seamlessly with processors using the MIPI interface, ensuring high-speed communication and interoperability with a wide range of mobile devices.
  • Programmable I/O: It offers programmable input/output resources that can be customized for various applications, including keypads, LEDs, and other peripherals.
  • Low Power Consumption: Designed with power efficiency in mind, this product operates with minimal power draw, making it ideal for battery-powered devices.
  • Enhanced Functionality: The device allows for the extension of processor capabilities, providing additional features without the need for upgrading the main processor.
  • Compact Packaging: Available in a compact package, the LM8333GGR8X/NOPB is suitable for space-constrained applications.

Applications:

The LM8333GGR8X/NOPB is suitable for a variety of applications within the mobile and portable electronics market, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Handheld gaming devices
  • Other mobile computing devices

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability, and the LM8333GGR8X/NOPB is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in demanding mobile environments.

Ordering Information:

The part number LM8333GGR8X/NOPB indicates the device is provided in a lead-free package and is compliant with RoHS standards. For ordering and detailed specifications, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Texas Instruments
IEEE 1394a-2000 CONSUMER ELECTRONICS SOLUTION
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7146 $51.4380
75+ $1.4069 $105.5175
115+ $1.3629 $156.7335
155+ $1.3190 $204.4450
200+ $1.2750 $255.0000
265+ $1.1431 $302.9215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,057 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess