EN
  • EN
  • DE

LM8330TME/NOPB

Part No LM8330TME/NOPB
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 25DSBGA / Cell Phone Interface 25-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Cell Phone
Interface I2C
Voltage - Supply 1.62V ~ 1.98V
Package / Case 25-WFBGA, DSBGA
Supplier Device Package 25-DSBGA
Mounting Type Surface Mount
Base Product Number LM8330
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 470497-LM8330TME/NOPB
Ultra Librarian 3D Model Ultra Librarian LM8330TME/NOPB CAD Model

Description

Product Overview: LM8330TME/NOPB

The LM8330TME/NOPB is a versatile, high-performance integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is specifically designed to meet the demanding requirements of modern electronics, offering a unique combination of features that make it suitable for a wide range of applications.

This product is part of the LM8330 series, which are mobile I/O companion integrated circuits that are optimized for advanced mobile phones. The LM8330TME/NOPB supports a variety of interfaces and provides numerous functionalities, including keypad scanning, rotary encoder scanning, and system wake-up functions on key presses. This allows designers to implement complex input mechanisms while maintaining low power consumption and high reliability.

Key Features

  • Keypad Interface: The LM8330TME/NOPB is capable of scanning and interfacing with a matrix keypad of up to 8x8 keys, allowing for a maximum of 64 keys. This makes it ideal for applications that require a large number of input options, such as mobile phones, remote controls, and industrial control systems.
  • Rotary Encoder Inputs: It also supports rotary encoder inputs, which can be used for volume control or menu navigation in various consumer electronics.
  • Low Power Consumption: Designed with power efficiency in mind, the LM8330TME/NOPB operates with a low power consumption, making it suitable for battery-powered devices.
  • Wake-Up Functionality: The device can wake up the host processor from a low-power state when a key press is detected, contributing to overall power savings by allowing the main processor to remain in sleep mode until needed.
  • Configurable: It offers a high level of configurability, allowing designers to customize its operation to fit specific application requirements.

Applications

The LM8330TME/NOPB is targeted primarily at the mobile phone market, but its flexibility and feature set make it suitable for a variety of other applications, including:

  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Handheld Gaming Devices
  • Home Entertainment Systems
  • Industrial Control Panels

With its robust design and comprehensive feature set, the LM8330TME/NOPB from Texas Instruments is a smart choice for developers looking for a reliable and efficient solution for human interface device control.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8229 $54.6870
70+ $1.4958 $104.7060
105+ $1.4490 $152.1450
145+ $1.4023 $203.3335
185+ $1.3555 $250.7675
250+ $1.2153 $303.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess