EN
  • EN
  • DE

LM809M3X-4.38

Part No LM809M3X-4.38
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description Processor Supervisor 4.38V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R / LM809/LM810 3-Pin Microprocessor Reset Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1200810-LM809M3X-4.38
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM809
Introduction Date September 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM809M3X-4.38 CAD Model

Description

The LM809M3X-4.38 is a microprocessor supervisory circuit designed by Texas Instruments to monitor the power supplies in digital systems. This high-precision voltage detector ensures reliable operation of microprocessors and other sensitive electronics by providing a significant function in the system: the reset control. It is essential in situations where a system's power supply may be prone to fluctuations that could cause a processor to operate erratically.

Key Features

  • Voltage Threshold: The device features a precise factory-programmed threshold voltage of 4.38V, suitable for monitoring 5V power supplies.
  • Reset Timeout: Upon detecting a voltage drop below the threshold, it generates a reset signal that lasts for a minimum of 140ms, ensuring the system has ample time to stabilize during power-up, power-down, and brown-out conditions.
  • Low Supply Current: The LM809M3X-4.38 is optimized for low power consumption, drawing a quiescent current of just 20µA (typical), which is ideal for power-sensitive applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for various industrial and consumer applications.
  • Package: The device comes in a small SOT-23 package, allowing for compact PCB design and is well-suited for space-constrained applications.
  • Output Type: The reset output is active-low and is designed to interface directly with the reset pin of most microprocessors, providing a clear and assertive signal to initiate a system reset.

Applications

The LM809M3X-4.38 is versatile and can be used across a broad range of applications, including:

  • Microprocessor, microcontroller, and DSP systems
  • Portable and battery-powered equipment
  • Intelligent instruments
  • Industrial controllers
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM809M3X-4.38 is no exception. This product is built to meet the high standards expected from TI, ensuring dependable performance for critical system monitoring functions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7653 $53.5710
140+ $0.7169 $100.3660
220+ $0.6927 $152.3940
315+ $0.6443 $202.9545
405+ $0.6200 $251.1000
505+ $0.5958 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,742 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess