The LM809M3X-2.93/NOPB is a superior quality microprocessor supervisory circuit designed and manufactured by Texas Instruments, a globally renowned leader in the semiconductor industry.
This product is part of the company's Reset IC series, which is highly sought after for its reliability and efficiency in monitoring power supplies in microprocessor systems.
- Threshold Voltage: 2.93V
- Reset Output: Active-low reset output
- Precision Voltage Monitor: Ensures the microprocessor system operates within the safe voltage range
- Package: Small SOT-23 package
- Power Supply Glitch Immunity: Excellent power supply glitch immunity
- RoHS Compliant: Lead-free and environmentally friendly
- Operating Temperature Range: -40°C to 85°C