The LP3470M5-4.63/NOPB is a high-quality, advanced microprocessor supervisory circuit developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry.
- Function: Monitors system voltage and resets the system accurately when the voltage falls below a predetermined level.
- Threshold Voltage: 4.63V threshold voltage.
- Manual Reset Input: Allows the user to manually initiate a reset, providing an additional level of control and flexibility.
- Active-Low Reset Output: Active-low reset output.
- Supply Current: Low supply current of 15µA, making it energy-efficient and ideal for battery-powered applications.
- Package: Small 5-pin SOT-23 package, compact and space-efficient.
- Compliance: RoHS compliant and lead-free (NOPB), environmentally friendly.
In conclusion, the LP3470M5-4.63/NOPB from Texas Instruments is a high-quality microprocessor supervisory circuit that offers reliability, efficiency, and versatility.