EN
  • EN
  • DE

LM77CIM-3

Part No LM77CIM-3
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8SOIC / 9-Bit + Sign Digital Temperature Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I2C
Supply Voltage (V) 3V ~ 5.5V
Resolution 9 b
Features Output Switch, Programmable Limit, Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808072-LM77CIM-3
Ultra Librarian 3D Model Ultra Librarian LM77CIM-3 CAD Model

Description

The LM77CIM-3 is a precision integrated circuit temperature sensor that offers an excellent combination of accuracy, versatility, and convenience. Manufactured by Texas Instruments, a leader in semiconductor solutions, this temperature sensor is designed for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The LM77CIM-3 provides a high degree of accuracy, with a typical temperature accuracy of ±1°C over a range of -10°C to +85°C. This ensures reliable temperature readings essential for maintaining optimal performance in temperature-sensitive applications.
  • Digital Interface: It features a 2-wire I²C serial interface, which allows for easy communication with microcontrollers and other digital systems. This digital interface simplifies integration and minimizes the need for additional components.
  • Programmable Resolution: Users can program the temperature resolution between 9 and 12 bits, allowing for flexibility in balancing the trade-off between resolution and conversion time.
  • Wide Operating Range: The LM77CIM-3 operates over a wide temperature range of -55°C to +125°C, making it suitable for environments subject to extreme temperature variations.
  • Low Power Consumption: This temperature sensor is designed for low power consumption, drawing only 250 µA during active conversions and 5 µA in shutdown mode, which is ideal for battery-powered devices.
  • Alarm Function: It includes an integrated overtemperature alarm/interrupt output that can be set by the user. This feature allows the sensor to notify the system in case of temperature excursions, providing an additional layer of protection.

Applications

The LM77CIM-3 is versatile and can be used in various applications, such as:

  • Environmental control systems
  • Thermal protection for electronic components
  • Industrial process control
  • Portable consumer devices
  • Computer peripheral thermal management

In conclusion, the LM77CIM-3 from Texas Instruments is a reliable and efficient solution for temperature monitoring and control, offering the precision, flexibility, and low power consumption required for today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8SOIC
Lowest to $19.3754
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess