The LM77CIM-3/NOPB from Texas Instruments is a high-performance integrated circuit (IC) produced by Texas Instruments, a renowned global semiconductor company. This product is a precision temperature sensor with an I2C/SMBus interface. It is designed to provide an accurate, reliable, and efficient solution for temperature monitoring and measurement in a wide range of applications.
- Key Features:
- Fully Digital Output: Eliminates the need for additional analog-to-digital converters in your system
- Wide Temperature Range: -55°C to 150°C
- I2C/SMBus Interface: Allows for easy integration into your existing digital systems
- SMBus Timeout Reset: Prevents bus lockup and ensures the smooth operation of your system
- User-Programmable Temperature Threshold and Hysteresis Set Points: Can be used to generate an alert or interrupt when the temperature exceeds a specified limit
- Low-Power Operation: An energy-efficient choice for your system
- Compact Package: 8-pin MSOP package
- Lead-Free and RoHS Compliant: Environmentally friendly product