EN
  • EN
  • DE

LM76202QPWPRQ1

Part No LM76202QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features OR Controller
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM76202
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-LM76202QPWPRQ1CT, 296-LM76202QPWPRQ1DKR, 296-LM76202QPWPRQ1TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852159-LM76202QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian LM76202QPWPRQ1 CAD Model

Description

The LM76202QPWPRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's extensive family of power management solutions, specifically tailored for the rigorous demands of automotive applications.

Key Features

  • High Efficiency: The LM76202QPWPRQ1 boasts a high level of efficiency, which is crucial for reducing energy consumption and heat generation in automotive systems.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it flexible for various automotive power systems, including those that encounter fluctuating voltages.
  • Robust Thermal Performance: It is designed to handle high temperatures, ensuring reliable performance under the hood of a car where conditions can be harsh.
  • Quality and Reliability: As a Q1-grade product, it meets the stringent quality and reliability standards required for automotive applications.
  • Compact Packaging: The LM76202QPWPRQ1 comes in a small footprint package, allowing for more compact and space-efficient designs in automotive electronics.

Applications

The LM76202QPWPRQ1's robustness and versatility make it an ideal choice for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Powertrain Systems

Technical Specifications

Parameter Value
Input Voltage Range 3.5V to 36V
Operating Temperature -40°C to +125°C
Package Type WQFN-14
Qualification Automotive

Overall, the LM76202QPWPRQ1 is a testament to Texas Instruments' commitment to providing advanced, reliable, and efficient power management solutions for the automotive industry. Its combination of performance, compact design, and resilience makes it a top choice for modern vehicle electronics.

You May Also Be Interested in

Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $3.7732
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN
Lowest to $9.4632
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
Lowest to $8.6348
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4838 $52.2570
35+ $2.8585 $100.0475
55+ $2.7692 $152.3060
75+ $2.6799 $200.9925
97+ $2.5905 $251.2785
130+ $2.3225 $301.9250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,820 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess