EN
  • EN
  • DE

ADAS1000BCPZ

Part No ADAS1000BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC AFE 5 CHAN 19BIT 56LFCSP / 5 Channel AFE 19 Bit 56-LFCSP-VQ (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog Front End (AFE)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 19
Number of Channels 5
Voltage - Supply, Analog 3.15V ~ 5.5V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad, CSP
Supplier Device Package 56-LFCSP-VQ (9x9)
Base Product Number ADAS1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADAS1000BCPZ-ND,505-ADAS1000BCPZ,-2735-ADAS1000BCPZ
Standard Package 1
Win Source Part Number 1031480-ADAS1000BCPZ
Ultra Librarian 3D Model Ultra Librarian ADAS1000BCPZ CAD Model

Description

ADAS1000BCPZ - High-Performance, Multichannel Biopotential Analog Front End

The ADAS1000BCPZ is a fully integrated, high-performance Analog Front End (AFE) designed by Analog Devices Inc. This state-of-the-art component is specifically tailored for Electrocardiogram (ECG) applications and other biopotential measurement systems. It is an ideal solution for both portable and high-density ECG systems, offering a seamless interface for capturing and converting cardiac biopotentials into digital form.

Key Features:

  • Integrated noise performance for high-fidelity ECG signal acquisition
  • Five high-resolution, simultaneous sampling ADC channels
  • Additional channels for respiration measurement and pace detection
  • Integrated Right Leg Drive (RLD) amplifier and Lead-Off detection circuitry
  • Flexible data rates up to 16 kHz per channel for high-resolution data
  • Low power consumption suitable for battery-operated devices
  • Compact 64-lead LFCSP (Low Profile Quad Flat No-Lead Package) for space-constrained applications

Product Applications:

The ADAS1000BCPZ is primarily used in medical monitoring equipment, particularly in ECG systems, such as:

  • Portable and bedside patient monitors
  • High-channel count ECG systems
  • Ambulatory and Holter monitors
  • Cardiac defibrillators
  • Stress test systems

Technical Specifications:

This AFE device operates with a single 3.3 V power supply and features a digital interface that is compatible with SPI or I²C protocols. It supports a flexible electrode configuration and comes with a comprehensive software-selectable settings for gain, lead configuration, and filtering options to adapt to various ECG modalities.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADAS1000BCPZ is no exception. It is designed to meet stringent medical industry standards, ensuring reliable performance in critical healthcare applications.

For detailed technical information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team for assistance with integrating the ADAS1000BCPZ into your medical device design.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6323 $51.2646
5+ $21.0316 $105.1580
8+ $20.3744 $162.9952
11+ $19.7172 $216.8892
14+ $19.0599 $266.8386
18+ $17.0882 $307.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess