EN
  • EN
  • DE

DAC7528PB

Part No DAC7528PB
Manufacturer Burr-Brown (TI)
Catalog END - OF - LIFE
Description CMOS Dual 8-Bit Buffered Multiplying DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Burr-Brown (TI)
Win Source Part Number 1166521-DAC7528PB
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7528PB CAD Model

Description

The DAC7528PB is a low-power, dual, 12-bit Digital-to-Analog Converter (DAC) manufactured by Burr-Brown, which is now part of Texas Instruments (TI). It's designed for applications requiring accurate and stable voltage outputs with low power consumption.

Applications:

  • Process Control: Used for generating precise analog control signals in industrial automation.
  • Data Acquisition Systems: Provides accurate analog outputs for testing and measurement equipment.
  • Closed-Loop Servo Control: Generates control signals for servo motors.
  • Programmable Voltage and Current Sources: Used to create adjustable voltage and current sources.
  • ATE (Automated Test Equipment): Generates precise analog signals for testing electronic components.

Features:

  • Dual Channel: Provides two independent DAC channels in a single package.
  • 12-Bit Resolution: Offers high accuracy and fine resolution.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications.
  • Parallel Interface: Simple parallel interface for easy integration with microprocessors.
  • Voltage Output: Provides a voltage output, simplifying signal conditioning.

Benefits:

  • High Accuracy: 12-bit resolution ensures precise and stable voltage outputs.
  • Low Power: Reduces energy consumption, extending battery life in portable devices.
  • Simplified System Design: Parallel interface makes integration straightforward.
  • Compact Size: Available in a compact package, saving board space.
  • Versatile: Suitable for a wide range of applications requiring precise analog voltage control.

Additional Details:

The DAC7528PB operates from a single +5V power supply and typically features a settling time of a few microseconds. It comes in a PDIP (Plastic Dual In-line Package). The output voltage range is determined by the reference voltage applied to the DAC. The parallel interface includes data inputs, a write enable (WE) input, and an address select (A0) input to choose between the two DAC channels. The device also includes an internal power-on reset circuit that ensures the DAC outputs start at a known state. The linearity and monotonicity are critical specifications, ensuring accurate and predictable output voltage variations. The device is often used in applications requiring precise and stable analog voltage control. The low power consumption allows it to be used in portable and battery-operated equipment. Its robust design ensures reliable operation over a wide temperature range. The DAC7528PB is also RoHS compliant, meaning it is free of hazardous substances. Its ease of use and reliable performance make it a popular choice for various analog output applications.

You May Also Be Interested in

Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess