EN
  • EN
  • DE

LM74610-SQEVM

Part No LM74610-SQEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description SMART DIODE CONTROLLER EVAL MODU / LM74610-Q1 ORing Controller / Ideal Diode Power Management Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Power Management
Function ORing Controller / Ideal Diode
Utilized IC / Part LM74610-Q1
Supplied Contents Board(s)
Base Product Number LM74610
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-43217
Standard Package 1
Win Source Part Number 1000376-LM74610-SQEVM
Ultra Librarian 3D Model Ultra Librarian LM74610-SQEVM CAD Model

Description

The LM74610-SQEVM from Texas Instruments represents a state-of-the-art zero Iq reverse polarity protection Smart Diode Controller evaluation module. This advanced tool is designed to provide engineers with a robust and efficient method for testing the capabilities of the LM74610 Smart Diode Controller in real-world applications. The LM74610-SQEVM showcases the ability to replace power diodes with MOSFETs, thereby reducing the power consumption and heat dissipation typically associated with conventional diode-based solutions.

Key Features

  • Zero Iq Reverse Polarity Protection: The LM74610-SQEVM is engineered to offer protection against reverse polarity connections, which is crucial for safeguarding sensitive electronic components.
  • High-Efficiency Solution: By utilizing N-channel MOSFETs, the device significantly lowers voltage drop and power loss compared to traditional Schottky diodes, enhancing overall system efficiency.
  • Easy Evaluation: The evaluation module comes with all necessary components pre-assembled, allowing for immediate testing without the need for additional configuration or complex setup procedures.
  • Flexible Application: The LM74610-SQEVM is suitable for a wide range of applications, including automotive, industrial, and consumer electronics, where power efficiency and protection are paramount.

Technical Specifications

  • Operating Voltage Range: The LM74610-SQEVM is designed to operate over a wide input voltage range, accommodating various power supply requirements.
  • Robust Design: The module's design ensures reliability and durability under harsh conditions, making it ideal for challenging environments.

Applications

The LM74610-SQEVM is versatile and can be utilized in numerous applications where diode-based solutions are traditionally used. Its high efficiency and protective features make it particularly suitable for automotive powertrain systems, industrial power supplies, and portable consumer electronics that require reliable power management.

Ordering Information

To explore the full capabilities of the LM74610 Smart Diode Controller, interested parties can order the LM74610-SQEVM directly from Texas Instruments or authorized distributors. Detailed documentation, including user guides and application notes, is available to support the evaluation process and facilitate integration into various designs.

You May Also Be Interested in

NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ24735
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR NEURON 3150
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR BQ25703A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess