EN
  • EN
  • DE

LM74502DDFR

Part No LM74502DDFR
Manufacturer Texas Instruments
Catalog PMIC - OR Controllers, Ideal Diodes
Description 3.2-V TO 65-V INDUSTRIAL RPP CON / OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Texas Instruments
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 2 µs
Delay Time - OFF 75 µs
Current - Output (Max) 2.37A
Current - Supply 45 µA
Voltage - Supply 3.2V ~ 65V
Applications General Purpose
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Other Names 296-LM74502DDFRTR,296-LM74502DDFRDKR,296-LM74502DDFRCT
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253291-LM74502DDFR
Ultra Librarian 3D Model Ultra Librarian LM74502DDFR CAD Model

Description

Introducing the LM74502DDFR from Texas Instruments

The LM74502DDFR is a high-performance integrated circuit (IC) designed and manufactured by the renowned Texas Instruments (TI). This component is part of TI's extensive range of power management solutions, and it is specifically engineered to enhance the efficiency, reliability, and flexibility of electronic systems across a diverse array of applications.

The LM74502DDFR boasts a robust set of features that make it an ideal choice for managing power in sophisticated electronics. It is a testament to TI's commitment to innovation, offering superior power density, thermal performance, and integration. This device is designed to cater to the needs of modern electronic systems, particularly where space is at a premium and power efficiency is paramount.

Key Features of the LM74502DDFR

  • High Efficiency: The LM74502DDFR is optimized for high-efficiency operation, reducing power losses and improving overall system performance.
  • Compact Size: With its small footprint, this IC is perfect for space-constrained applications, enabling designers to create compact, power-dense solutions.
  • Thermal Management: Advanced thermal management capabilities ensure that the device operates reliably over a wide temperature range, making it suitable for demanding environments.
  • Integration: As a highly integrated solution, the LM74502DDFR simplifies design complexity and accelerates time-to-market for a wide range of products.

Whether it's being used in consumer electronics, automotive systems, industrial applications, or telecommunications equipment, the LM74502DDFR is engineered to deliver consistent performance. Its versatility allows it to be a go-to component for designers seeking to optimize their power supply designs with a reliable and efficient IC.

Texas Instruments provides comprehensive technical support and resources for the LM74502DDFR, including detailed datasheets, application notes, and design tools to assist engineers in implementing this component into their designs effectively. With the LM74502DDFR, TI continues to push the boundaries of power management technology, offering solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR N+1 6DFN
Lowest to $5.3642
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Texas Instruments
IC OR CTRLR N+1 6SOT / OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
Lowest to $0.9866
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Renesas Electronics America
IC OR CTRLR N+1 8DFN
Need more? Email Us
Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9420 $51.8100
130+ $0.7730 $100.4900
205+ $0.7488 $153.5040
280+ $0.7247 $202.9160
360+ $0.7005 $252.1800
480+ $0.6280 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess