EN
  • EN
  • DE

4808-3000-CP

Part No 4808-3000-CP
Manufacturer 3M
Catalog Sockets for ICs, Transistors
Description CONN IC DIP SOCKET 8POS TIN / 8 (2 x 4) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Sockets for ICs, Transistors
Mfr 3M
Series 4800
Package Tube
Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8 (2 x 4)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 35.4µin (0.90µm)
Contact Material - Mating Phosphor Bronze
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 35.0µin (0.90µm)
Contact Material - Post Phosphor Bronze
Housing Material Polyester, Glass Filled
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1 A
Base Product Number 4808
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 00051111752319,51111752319,80-0009-1306-3,7000005670,5111175231,3M5461,80000913063,48083000CP
Standard Package 20,000
Win Source Part Number 1212727-4808-3000-CP
Ultra Librarian 3D Model Ultra Librarian 4808-3000-CP CAD Model

Description

This is a 4800 series open frame socket for ICs and transistors with a 0.3 inches (7.62mm) row spacing.

  • Row Spacing: 0.3 inches (7.62mm)
  • Number of Positions/Pins: 8
  • Grid: 2x4
  • Termination: Crimp
  • Housing Material: Polyester, Glass-Filled
  • Contact Finish: Tin
  • Contact Material: Phosphor Bronze
  • Insulation: Non-Insulated
  • Standard Package: 20,000
  • Mounting: Through-Hole
  • Operating Temperature: -25 to 85 degrees Celsius
  • Current Rating: 1A
  • Package: Tube
  • Description: The connector is a reliable and durable solution for your IC and transistor needs.

You May Also Be Interested in

TE Connectivity
CONN SOCKET LGA 3647POS GOLD
Lowest to $26.5893
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD / 14 (2 x 7), 8 Loaded Pos DIP, 0.3" (7.62mm) Row Spacing Socket Gold Through Hole
Need more? Email Us
TE Connectivity
CONN SOCKET LGA 1356POS GOLD / 1356 (32 x 41) Pos LGA Socket Gold Surface Mount
Need more? Email Us
Preci-Dip
IC & Component Sockets
Need more? Email Us
TE Connectivity
IC & Component Sockets 44 PIN PLCC SOCKET
Need more? Email Us
Amphenol
2 (1 x 2) Pos SIP Socket Tin Surface Mount
Need more? Email Us
Preci-Dip
CONN TRANSIST TO-5 3POS GOLD / 3 (Round) Pos Transistor, TO-5 Socket Gold Through Hole
Lowest to $0.9050
3M
CONN IC DIP SOCKET 28POS TIN / 28 (2 x 14) Pos DIP, 0.3" (7.62mm) Row Spacing Socket Tin Through Hole
Need more? Email Us
3M
CONN SOCKET PLCC 44POS TIN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
455+ $0.1109 $50.4595
1,100+ $0.0910 $100.1000
1,705+ $0.0882 $150.3810
2,345+ $0.0854 $200.2630
3,035+ $0.0825 $250.3875
4,055+ $0.0740 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 455 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess