EN
  • EN
  • DE

LM73C1QDDCRQ1

Part No LM73C1QDDCRQ1
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -10C-60C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Temperature Sensor Digital, Local -10°C ~ 60°C 14 b SOT-23-THIN
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name LM73
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51320-6, LM73C1QDDCRQ1-ND, 296-51320-2, 296-51320-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923298-LM73C1QDDCRQ1
Ultra Librarian 3D Model Ultra Librarian LM73C1QDDCRQ1 CAD Model

Description

Product Overview: LM73C1QDDCRQ1 from Texas Instruments

The LM73C1QDDCRQ1 is a high-precision temperature sensor designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This compact and efficient sensor is tailored for the demanding requirements of automotive and industrial applications, providing accurate temperature measurements with a digital output.

Key Features

  • Temperature Range: The LM73C1QDDCRQ1 is capable of measuring temperatures ranging from -40°C to +150°C, making it suitable for a wide variety of environments and conditions.
  • Output: It provides a digital output with a resolution of 14-bits (0.03125°C), which can be accessed over an I2C/SMBus compatible interface, ensuring easy integration into existing systems.
  • Accuracy: The device offers an impressive accuracy of ±1°C without the need for calibration over the entire operating temperature range, ensuring reliable and consistent performance.
  • Supply Voltage: Operating with a supply voltage range of 2.7V to 5.5V, the LM73C1QDDCRQ1 is versatile in its power requirements, accommodating a range of applications.
  • Low Power Consumption: Designed for power-sensitive applications, it has a low shutdown current of 10µA, which helps in conserving battery life in portable applications.
  • Package: The sensor is available in a small SOT-23 package, which is ideal for space-constrained applications.
  • Automotive Quality: As a Q1 device, it meets the stringent quality standards required for automotive applications, ensuring high reliability and performance under harsh conditions.

Applications

The versatility of the LM73C1QDDCRQ1 makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive systems such as climate control, engine cooling, and battery management. In the industrial sector, it can be used for environmental monitoring, HVAC systems, and thermal management solutions. Its high accuracy and robustness also make it suitable for data center temperature monitoring, medical equipment, and other precision temperature measurement needs.

Overall, the LM73C1QDDCRQ1 from Texas Instruments is a reliable and precise temperature sensor that offers excellent performance for critical applications where accurate temperature readings are crucial. Its ease of integration, low power consumption, and robust design make it a top choice for engineers and designers looking for a high-quality temperature sensing solution.

You May Also Be Interested in

NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
SENSOR TEMP I2C/SMBUS SOT23-3
Lowest to $1.4533
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9008 $52.2144
43+ $2.3802 $102.3486
66+ $2.3058 $152.1828
90+ $2.2314 $200.8260
116+ $2.1570 $250.2120
156+ $1.9339 $301.6884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess