EN
  • EN
  • DE

LM7372MR

Part No LM7372MR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7372 High Speed, High Output Current, Dual Operational Amplifier | IC OPAMP VFB 2 CIRCUIT 8SOPWRPAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 3000V/μs
Gain Bandwidth Product 120MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 2mV
Supply Current 13mA
Current - Output / Channel 260mA
Supply Voltage , Single/Dual (±) 9V ~ 36V, ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number LM7372
Manufacturer Pack Quantity 95
MSL Level 3 (168 Hours)
Win Source Part Number 1200667-LM7372MR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Multimedia, Consumer Electronics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM7372MR CAD Model

Description

Introducing the LM7372MR from Texas Instruments

The LM7372MR is a high-speed, dual operational amplifier designed by the renowned semiconductor manufacturer Texas Instruments. This op-amp is part of Texas Instruments' range of high-performance amplifiers that cater to a variety of demanding applications. The LM7372MR delivers exceptional speed, bandwidth, and performance, making it an ideal choice for professional electronics designers and hobbyists alike.

With a voltage feedback architecture, the LM7372MR offers a slew rate of 10 V/μs and a wide bandwidth of 100 MHz when operating at a gain of +1. This makes it suitable for applications requiring fast and precise signal processing, such as video electronics, communication systems, and active filters. Its high-speed capabilities ensure that signal fidelity is maintained even in the most challenging environments.

The LM7372MR operates over a wide supply voltage range of ±2.5 V to ±15 V, providing the flexibility to be used in various circuit configurations. Its dual-channel design allows for space-saving in designs where multiple operational amplifiers are required, without compromising on performance.

Moreover, the device features a low input bias current and a low input offset voltage, which minimizes errors in high-impedance applications and ensures accurate signal amplification. The LM7372MR also boasts a high output current of 50 mA, allowing it to drive heavier loads when necessary.

Enclosed in an 8-pin SOIC package, the LM7372MR is designed for easy integration into a wide range of electronic circuits. Its compact form factor is well-suited for space-constrained applications while providing robust performance.

Whether you're designing a high-speed data acquisition system, a digital-to-analog conversion setup, or any application that requires a reliable and high-performing operational amplifier, the LM7372MR from Texas Instruments is an excellent choice that combines speed, precision, and versatility.

For detailed specifications, application notes, and support resources, be sure to visit the Texas Instruments website or consult the LM7372MR datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5066 $57.0396
13+ $7.8003 $101.4039
20+ $7.5566 $151.1320
28+ $7.3128 $204.7584
36+ $7.0691 $254.4876
48+ $6.3378 $304.2144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,059 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess