EN
  • EN
  • DE

1SMB5934BT3G

Part No 1SMB5934BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 24V 5% 19Ohm 3000mW Automotive 2-Pin SMB T/R / DIODE ZENER 24V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±5%
Maximum Power Dissipation 3W
Impedance (Max) (Zzt) 19 Ohm
Current - Reverse Leakage @ Vr 1μA @ 18.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 005435-1SMB5934BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name 1SMB5934B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, Vietnam
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMB5934BT3G CAD Model

Description

Product Overview: 1SMB5934BT3G - ON Semiconductor

The 1SMB5934BT3G is a high-quality Zener voltage regulator diode designed and manufactured by the reputable ON Semiconductor. This electronic component is engineered to provide precise voltage regulation, making it an ideal choice for a wide range of applications where voltage stabilization is critical. It is commonly used in power supply circuits, voltage reference applications, and as a protective device for sensitive electronics.

Key Features

  • Power Dissipation: The 1SMB5934BT3G is capable of handling up to 3 watts of power dissipation, allowing it to regulate higher power levels efficiently.
  • Zener Voltage Range: This device offers a broad Zener voltage range from 3.3V to 33V, providing versatile options to meet various circuit requirements.
  • Package: Encased in a SMB surface-mount package, the 1SMB5934BT3G is designed for compact and automated assembly processes, making it suitable for high-volume production.
  • Thermal Resistance: It features a low thermal resistance, ensuring that the device operates reliably and maintains performance over a wide temperature range.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring accurate voltage regulation for sensitive components and systems.

Applications

The versatility of the 1SMB5934BT3G allows it to be used in various applications, including:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Computer peripherals
  • Industrial equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMB5934BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The device also features a robust construction that is designed to withstand harsh environments and provide long-term stability.

Environmental Compliance

The 1SMB5934BT3G complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for companies looking to minimize their ecological footprint.

In summary, the 1SMB5934BT3G Zener voltage regulator diode from ON Semiconductor is a high-performance solution for precise voltage regulation needs. Its robust design, wide voltage range, and compliance with environmental standards make it an excellent choice for designers and engineers in various industries.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1015 $50.2425
1,055+ $0.0950 $100.2250
1,635+ $0.0918 $150.0930
2,345+ $0.0854 $200.2630
3,045+ $0.0822 $250.2990
3,800+ $0.0790 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,300 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess