EN
  • EN
  • DE

LM7171AIMX

Part No LM7171AIMX
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7171 Very High Speed, High Output Current, Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 4100V/μs
Gain Bandwidth Product 200MHz
-3db Bandwidth 220MHz
Current - Input Bias 2.7μA
Voltage - Input Offset 200μV
Supply Current 6.5mA
Current - Output / Channel 118mA
Supply Voltage , Single/Dual (±) 5.5V ~ 36V, ±2.75V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM7171
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200623-LM7171AIMX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM7171AIMX CAD Model

Description

Introducing the LM7171AIMX High-Speed Operational Amplifier from Texas Instruments

The LM7171AIMX is a high-performance operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This op-amp is designed to offer a perfect blend of speed, precision, and power efficiency, making it an ideal choice for a wide range of applications, from video and communication systems to test and measurement equipment.

Key Features

  • High-Speed Performance: With a remarkable slew rate of 4100 V/μs and a bandwidth of 200 MHz, the LM7171AIMX is engineered to handle rapid signal changes and high-frequency applications with ease.
  • Low Distortion: This op-amp features a very low harmonic distortion, which is crucial for maintaining signal fidelity in audio and video processing applications.
  • High Output Current: Capable of delivering a continuous output current of up to 100 mA, the LM7171AIMX can drive a wide range of loads without compromising performance.
  • Flexible Supply Voltage: Operating with a supply voltage range from ±5 V to ±15 V, the LM7171AIMX offers versatility in various circuit configurations and compatibility with both dual and single supply operations.
  • Robust Design: The device is encapsulated in a compact 8-pin SOIC package, ensuring a minimal footprint while providing robust protection for the internal circuitry.

Applications

The versatility of the LM7171AIMX makes it suitable for a multitude of applications, including:

  • High-definition video equipment
  • Telecommunication devices
  • ADC/DAC buffer
  • High-speed signal processing
  • Professional audio equipment
  • Test and measurement systems

Whether you're designing a high-speed data acquisition system or looking to improve the performance of an existing audio-visual setup, the LM7171AIMX offers the speed, precision, and reliability that you need. With its exceptional performance and Texas Instruments' commitment to quality, this operational amplifier is set to be a valuable component in any high-speed analog circuit.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3649 $50.4735
32+ $3.1520 $100.8640
50+ $3.0455 $152.2750
71+ $2.8325 $201.1075
92+ $2.7260 $250.7920
115+ $2.6196 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess