EN
  • EN
  • DE

LM7121IM5

Part No LM7121IM5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7121 235-MHz Tiny Low Power Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Voltage Feedback
Slew Rate 1300V/μs
Gain Bandwidth Product 175MHz
-3db Bandwidth 235MHz
Current - Input Bias 5.2μA
Voltage - Input Offset 900μV
Supply Current 5.3mA
Current - Output / Channel 71mA
Supply Voltage , Single/Dual (±) 4.5V ~ 33V, ±2.25V ~ 16.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM7121
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200616-LM7121IM5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM7121IM5 CAD Model

Description

Product Overview: Texas Instruments LM7121IM5

The LM7121IM5 is a high-speed, voltage feedback amplifier designed and manufactured by Texas Instruments. This precision amplifier is a part of TI's extensive range of analog ICs, tailored to meet the demanding requirements of fast and accurate signal processing in modern electronic applications. With its impressive slew rate and wide bandwidth, the LM7121IM5 is an excellent choice for systems requiring high dynamic range and fast settling times.

Key Features

  • High-Speed Performance: The LM7121IM5 boasts a remarkable slew rate, ensuring quick response times and the ability to handle rapid changes in the input signal without distortion.
  • Wide Bandwidth: With a broad frequency response, this amplifier can accurately process signals with high fidelity, making it suitable for high-frequency applications.
  • Low Distortion: The device offers low harmonic distortion, which is critical for maintaining signal integrity in audio, video, and communication systems.
  • Single Supply Operation: It can operate with a single power supply, simplifying the power design of the circuit and reducing the overall system complexity.
  • Compact SOT-23 Package: The LM7121IM5 comes in a small SOT-23 package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

The versatile nature of the LM7121IM5 enables it to be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Video and imaging equipment
  • Telecommunications infrastructure
  • Test and measurement instruments
  • Digital-to-analog and analog-to-digital conversion systems
  • Active filters and amplifiers

Reliability and Support

As with all Texas Instruments products, the LM7121IM5 is designed to meet the highest quality and reliability standards. Customers can rely on TI's extensive technical support network, which includes detailed datasheets, application notes, and design resources to assist with the integration of the LM7121IM5 into their projects.

Whether you're developing a high-speed communication system, a precision measurement device, or any application requiring a fast and accurate operational amplifier, the LM7121IM5 from Texas Instruments offers the performance and quality you need to deliver outstanding results.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2200 $57.5400
15+ $6.7446 $101.1690
23+ $6.5338 $150.2774
32+ $6.3231 $202.3392
41+ $6.1123 $250.6043
55+ $5.4800 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess