EN
  • EN
  • DE

LM70CILD-5/NOPB

Part No LM70CILD-5/NOPB
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMPERATURE SPI 8WSON / Temp Sensor Digital Serial (3-Wire, SPI) 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel package
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 150°C
Output Type SPI
Operating Supply Voltage 2.65 V ~ 5.5 V
Resolution 10 b
Features Shutdown Mode
Accuracy - Highest (Lowest) 1.5°C (-2°C, 3°C)
Test Condition -10°C ~ 65°C (-55°C ~ 150°C)
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 779357-LM70CILD-5/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM70
Introduction Date July 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM70CILD-5/NOPB CAD Model

Description

Product Overview: LM70CILD-5/NOPB

The LM70CILD-5/NOPB is a high-precision digital temperature sensor developed by Texas Instruments, a leader in semiconductor design and manufacturing. This sensor is designed to offer accurate temperature readings and is suitable for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Key Features

  • Accuracy: The LM70CILD-5/NOPB offers a typical accuracy of ±2°C, ensuring reliable temperature measurements for critical applications.
  • Range: It operates over a temperature range of -55°C to +150°C, making it versatile for various environments and conditions.
  • Interface: This sensor communicates via a SPI (Serial Peripheral Interface), providing easy integration with microcontrollers and other digital systems.
  • Supply Voltage: It is designed to work with a supply voltage range of 2.65V to 5.5V, accommodating a variety of power supply requirements.
  • Low Power: The device features low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Package: The LM70CILD-5/NOPB comes in an 8-lead LLP (Leadless Leadframe Package), which is suitable for space-constrained applications.
  • RoHS Compliant: The product is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances.

Applications

The LM70CILD-5/NOPB is ideal for a variety of applications that require precise temperature monitoring and control. Some of the common applications include:

  • Telecommunications equipment
  • Data acquisition systems
  • Environmental monitoring
  • Industrial controls
  • Portable electronics

Conclusion

With its high accuracy, broad temperature range, and SPI interface, the LM70CILD-5/NOPB from Texas Instruments is a reliable and versatile choice for designers looking to incorporate temperature sensing into their projects. Its low power consumption and RoHS compliance further enhance its appeal in the current market, where energy efficiency and environmental considerations are of paramount importance.

You May Also Be Interested in

Texas Instruments
LM95071/LM95071-Q1 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -40C-150C SOT23-5
Lowest to $2.4556
Texas Instruments
Low-Power, Digital Temperature Sensor with Two-Wire Interface in WCSP | SENSOR DIGITAL -40C-125C 4DSBGA
Lowest to $1.5342
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess