EN
  • EN
  • DE

SEMC1582CR1A

Part No SEMC1582CR1A
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 318525-SEMC1582CR1A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SEMC1582CR1A CAD Model

Description

The SEMC1582CR1A is a transient voltage suppressor (TVS) diode array manufactured by Semtech Corporation, designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and lightning-induced surges. This device provides robust protection for data lines and power buses, ensuring the reliability and longevity of electronic equipment.

Applications

  • Industrial control systems: Protecting communication interfaces and sensor inputs from transient voltages.
  • Telecommunications equipment: Safeguarding Ethernet ports, RS-485 interfaces, and other communication lines.
  • Consumer electronics: Protecting USB ports, HDMI interfaces, and other I/O ports in devices such as TVs, set-top boxes, and computers.
  • Medical equipment: Ensuring the reliable operation of sensitive electronic circuits in medical devices.
  • Automotive electronics: Protecting electronic control units (ECUs) and communication buses in vehicles.

Features

  • Low clamping voltage: Minimizes stress on protected components during surge events.
  • Low capacitance: Preserves signal integrity in high-speed data transmission applications.
  • Fast response time: Quickly reacts to transient voltage events, preventing damage to protected circuits.
  • Small package size: Allows for compact circuit designs and easy integration into existing systems.
  • High surge capability: Withstands high-energy transients, providing robust protection in harsh environments.
  • RoHS compliant: Complies with environmental regulations, ensuring that the device is free of hazardous substances.

Benefits

  • Enhanced system reliability: Protects sensitive electronic components from damage due to transient voltage events, improving the overall reliability of the system.
  • Reduced downtime: Prevents equipment failures caused by surges, minimizing downtime and maintenance costs.
  • Improved signal integrity: Low capacitance ensures that high-speed data signals are not degraded by the protection device.
  • Cost-effective protection: Provides a cost-effective solution for protecting valuable electronic equipment from transient voltage damage.
  • Simplified design: Easy to integrate into existing designs with minimal impact on circuit performance.
  • Compliance with industry standards: Meets or exceeds industry standards for ESD, EFT, and surge protection.

Additional Details

The SEMC1582CR1A features a typical clamping voltage of around 7V during a surge event. Its low capacitance is typically less than 1 pF per I/O. It is available in a small surface-mount package, such as a SOT-23 or similar. The specific surge capability ratings vary, but are typically rated for several amps of surge current. This TVS diode array is designed to protect up to four I/O lines. Refer to the Semtech datasheet for detailed electrical characteristics, surge ratings, and application guidelines.

You May Also Be Interested in

AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $3.2617

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess