EN
  • EN
  • DE

LM6511IMX/NOPB

Part No LM6511IMX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 180NS 3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Supply Voltage - Operating 2.5 V to 30 V
Voltage - Input Offset (Max) 5mV @ 2.7V
Current - Input Bias (Max) 0.13μA @ 2.7V
Current - Quiescent (Max) 3.5mA
CMRR, PSRR (Typ) 72dB CMRR
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143606-LM6511IMX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6511IMX/NOPB CAD Model

Description

The LM6511IMX/NOPB is a high-quality, high-performance integrated circuit (IC) manufactured by Texas Instruments. This product is part of Texas Instruments' extensive range of semiconductor devices, which are known for their reliability, durability, and cutting-edge technology.

  • Key Features:
  • Single Function and Push-Pull Output Type: An analog comparator that provides a voltage output that switches between two voltage levels based on the input voltage
  • Wide Voltage Supply Range: Operates on a voltage supply of 2V to 36V and a dual voltage supply of ±1V to ±18V
  • Wide Temperature Range: Operates over a temperature range of -40 to 85 degrees Celsius
  • Compact Package: Comes in an 8-SOIC package, which is compact and lightweight, making it easy to integrate into various systems
  • Fast Propagation Delay: Has a propagation delay time of 200ns, which ensures fast and efficient operation
  • Low Input Bias Current and Input Offset Voltage: Helps to minimize errors and improve the overall performance of the device
  • Low Power Consumption: Has a low power consumption, making it an environmentally friendly solution
  • RoHS Compliant: Meets the strict standards set by the Restriction of Hazardous Substances Directive, ensuring that the IC is free from harmful substances

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess