The LM6144BIM is a high-speed, low-power quad operational amplifier from Texas Instruments, designed to offer a perfect balance between speed, power efficiency, and performance. This operational amplifier utilizes TI's advanced VIP10 process, which enables it to achieve new levels of speed vs. power performance. The LM6144BIM's capabilities make it an excellent choice for a wide range of applications including telecommunications, test equipment, and sensor interfaces.
Key Features
- High Speed: With a slew rate of 10 V/µs and a gain-bandwidth product of 15 MHz, the LM6144BIM provides rapid signal amplification, making it suitable for fast signal processing applications.
- Low Power Consumption: The device operates with a low supply current of 1.2 mA per channel, which is ideal for battery-powered and portable applications where power efficiency is critical.
- Wide Supply Range: The operational amplifier supports a wide supply voltage range from 4.5V to 15.5V, offering flexibility in various circuit designs.
- Rail-to-Rail Output: The LM6144BIM features rail-to-rail output swing, which provides the maximum possible dynamic range at the output. This is particularly useful in low-voltage applications.
- Low Input Offset Voltage: A low input offset voltage minimizes errors in precision applications, ensuring accurate signal amplification.
Applications
- Telecommunications
- Test and Measurement Equipment
- Sensor Interfaces
- Active Filters
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Supply Voltage Range |
4.5V to 15.5V |
| Number of Channels |
4 |
| Slew Rate |
10 V/µs |
| Gain-Bandwidth Product |
15 MHz |
| Supply Current per Channel |
1.2 mA |
With its robust feature set, the LM6144BIM from Texas Instruments is engineered to meet the demands of modern electronic systems, offering both high performance and efficiency.