EN
  • EN
  • DE

JP131SBC50-L20

Part No JP131SBC50-L20
Manufacturer Panduit Corp
Catalog Cable Supports and Fasteners
Description CBL SUPPORT J-HOOK BLK BEAM MNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Support, J-Hook
Opening Size 1.310" (33.27mm)
Mounting Type Beam Mount, Fastener
Material Polyamide (PA66), Nylon 6/6; Steel
Color Black
Length 4.300" (109.22mm)
Width 1.200" (30.48mm)
Height 4.700" (119.38mm)
Features Slotted for Tak-Ty® Cable
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1508226-JP131SBC50-L20
Ultra Librarian 3D Model Ultra Librarian JP131SBC50-L20 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
CBL SUPPORT J-HOOK BLK FASTENER
Need more? Email Us
Essentra Components
Cross Referenced to TE CNTY RAYCHEM - Part RYCTE-VM104RD-108
Lowest to $12.9673
Essentra Components
CBL CLIP WIRE SADDLE ARROWHEAD
Need more? Email Us
Panduit Corp
CBL SUPPORT J-HOOK BLACK BEAM
Need more? Email Us
Essentra Components
CBL CLIP P-TYPE BLACK FASTENER
Need more? Email Us
Belden Inc.
STRAP 2 HOLE N20
Need more? Email Us
Harwin Inc.
CBL CLIP C-TYPE SILVER SOLDER
Lowest to $0.2911
Belden Inc.
STRAP 2H 11/16" SIZE N11
Need more? Email Us
TE Connectivity
CBL CLAMP P-TYPE BLACK FASTENER
Lowest to $194.7762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess