EN
  • EN
  • DE

FAN251030GEVB

Part No FAN251030GEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr onsemi
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.5V ~ 5.5V
Current - Output 35A
Voltage - Input 4.5V ~ 18V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part FAN251030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 488-FAN251030GEVB
Standard Package 1
Win Source Part Number 1180692-FAN251030GEVB
Ultra Librarian 3D Model Ultra Librarian FAN251030GEVB CAD Model

Description

The FAN251030GEVB from ON Semiconductor is a state-of-the-art evaluation board designed for engineers and developers to assess the capabilities and performance of the FAN251030, a high-efficiency, synchronous, step-down DC-DC converter. This evaluation board serves as a practical platform for testing the features of the FAN251030 in various applications, including but not limited to consumer electronics, networking, and industrial systems.

Key Features

  • High Efficiency: The FAN251030 chip is engineered for maximum power efficiency, which is crucial for extending battery life in portable devices and reducing heat generation in high-power applications.
  • Adjustable Output Voltage: The FAN251030GEVB allows users to adjust the output voltage, providing versatility for a wide range of power requirements.
  • Compact Design: The evaluation board is designed with a small footprint, making it easy to integrate into existing systems without requiring significant space.
  • Comprehensive Protection Features: It includes over-current protection, over-voltage protection, and thermal shutdown to ensure safe operation under various conditions.
  • Easy-to-Use Interface: The board is user-friendly, with clear markings and test points that facilitate quick setup and measurements.

Applications

The FAN251030GEVB is suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless routers and modems
  • Set-top boxes and digital TVs
  • Office equipment such as printers and scanners
  • Industrial and automation systems

Technical Specifications

With an input voltage range of 4.5V to 18V, the FAN251030GEVB supports a broad spectrum of power sources. The output voltage is adjustable from 0.8V to VIN, which allows for fine-tuning to meet specific application requirements. The board also features an operating frequency of 500kHz to 2.5MHz, which can be adjusted via an external resistor, providing flexibility in balancing efficiency and component size.

Conclusion

The ON Semiconductor FAN251030GEVB Evaluation Board is an essential tool for professionals looking to evaluate the performance of the FAN251030 DC-DC converter. Its comprehensive feature set and flexibility make it an excellent choice for developing power-efficient, reliable, and compact electronic products.

You May Also Be Interested in

Richtek USA Inc.
EVAL MODULE FOR RT7294CGJ6F
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1052G / LOW-COST 100 MAHIGH-VOLTAGE BUCK ANDBUCK-BOOST USING NCP1052EVALUATION BOARD USERMANUAL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1207AADAPG / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess