EN
  • EN
  • DE

LT1136ACSW#TRPBF

Part No LT1136ACSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 4DRV/5RCV RS232 5V 28-SOIC / Quad Transmitter Quint Receiver RS-232 28-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 780257-LT1136ACSW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1136A
Introduction Date July 14, 1999
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1136ACSW#TRPBF CAD Model

Description

Product Overview: LT1136ACSW#TRPBF

The LT1136ACSW#TRPBF is a high-performance quadruple driver and receiver from Linear Technology, designed to interface data terminal equipment (DTE) with data circuit-terminating equipment (DCE). This integrated circuit is specifically tailored for applications that require efficient RS232 communication protocol. Encased in a 24-lead SW package, this product offers a robust solution for serial data transmission with enhanced electrostatic discharge (ESD) protection.

Key Features

  • Interface: Compliant with RS232 standards, the LT1136ACSW#TRPBF ensures reliable communication between devices with a proper serial interface.
  • Driver/Receiver Count: It contains two drivers and two receivers, enabling full-duplex communication for transmitting and receiving data simultaneously.
  • ESD Protection: With advanced ESD protection, the device can withstand up to 10kV, providing durability and longevity in harsh electrical environments.
  • Supply Voltage: It operates on a single 5V supply, making it compatible with a wide range of systems and simplifying power management.
  • Low Power Shutdown: The device includes a low power shutdown mode, reducing power consumption when not in active use, making it ideal for power-sensitive applications.
  • Enhanced Data Rate: The LT1136ACSW#TRPBF supports data rates up to 120kbps, ensuring fast and efficient data transmission.

Applications

The versatility of the LT1136ACSW#TRPBF makes it suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Data acquisition systems
  • Networked devices requiring RS232 communication

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1136ACSW#TRPBF is no exception. It undergoes rigorous testing to ensure high reliability and performance in critical applications. The product is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating efficient assembly for high-volume production.

Conclusion

Whether you are developing a sophisticated industrial system or a simple serial interface, the LT1136ACSW#TRPBF from Linear Technology stands out as a reliable and efficient solution for your RS232 communication needs. Its combination of high-speed data transfer, robust ESD protection, and low power consumption makes it an excellent choice for designers and engineers looking to incorporate a dependable serial interface into their products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5100 $54.1200
28+ $3.7005 $103.6140
42+ $3.5849 $150.5658
58+ $3.4693 $201.2194
75+ $3.3536 $251.5200
100+ $3.0067 $300.6700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess