EN
  • EN
  • DE

LM5112Q1SD/NOPB

Part No LM5112Q1SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Gate Driver IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM5112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5112Q1SDDKR-ND, 296-47684-6, LM5112Q1SD/NOPBCT-ND, LM5112Q1SDDKR, LM5112Q1SD/NOPBTR, 296-47684-2, 296-47684-1, LM5112Q1SD/NOPBDKR-ND, LM5112Q1SDNOPB, LM5112Q1SDCT, LM5112Q1SD/NOPBDKR, *LM5112Q1SD/NOPB, LM5112Q1SD/NOPBCT, -LM5112Q1SD-NDR, LM5112Q1SDTR, LM5112Q1SDTR-ND, LM5112Q1SDCT-ND, LM5112Q1SD/NOPBTR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877522-LM5112Q1SD/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5112Q1SD/NOPB CAD Model

Description

Product Overview: LM5112Q1SD/NOPB

The LM5112Q1SD/NOPB is a high-performance gate driver from Texas Instruments, designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This versatile driver is well-suited for a variety of applications, including automotive power systems, industrial power supplies, and DC/DC converters.

Key Features

  • Voltage Range: The LM5112Q1SD/NOPB operates over a wide supply voltage range, from 5V to 14V, making it compatible with many power systems.
  • Drive Capability: It offers robust drive capability with peak output currents of 5A for the high-side and 5A for the low-side, ensuring efficient switching of connected MOSFETs.
  • Adaptive Dead-Time Control: The device implements adaptive dead-time control, which helps to minimize cross-conduction and power loss in the MOSFETs.
  • Under-Voltage Lockout (UVLO): An integrated UVLO feature ensures that the gate driver operates only when the supply voltage is within an acceptable range, enhancing system reliability.
  • Extended Temperature Range: It is designed to operate over an industrial temperature range, from -40°C to 125°C, making it suitable for harsh environments.
  • Robust Protection Features: The LM5112Q1SD/NOPB includes protection features such as over-temperature shutdown and current limit, which safeguard the device and the system under extreme conditions.
  • Automotive Qualified: This product is AEC-Q100 qualified, which means it meets the stringent requirements of automotive applications.

Applications

The LM5112Q1SD/NOPB is ideal for use in a range of applications where efficient power management and robust operation are critical. Its applications include:

  • Automotive power systems
  • Industrial power supplies
  • DC/DC converters
  • High-power density modules

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM5112Q1SD/NOPB is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for the end-user. With its advanced features and automotive qualification, the LM5112Q1SD/NOPB is a gate driver that designers can trust for their high-performance power conversion applications.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0700 $51.7500
59+ $1.6985 $100.2115
92+ $1.6454 $151.3768
126+ $1.5924 $200.6424
163+ $1.5393 $250.9059
218+ $1.3800 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,979 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess