EN
  • EN
  • DE
  • IT

LM5112MYX/NOPB

Part No LM5112MYX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC MOSFET GATE DRIVER 7A 8MSOP / Driver 7A 1-OUT Low Side Inv/Non-Inv 8-Pin HVSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Operating Supply Voltage 3.5 V ~ 14 V
Logic Voltage - VIL, VIH 0.8V, 2.3V
Current - Peak Output (Source, Sink) 3A, 7A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 14ns, 12ns
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-PowerPad
Win Source Part Number 779322-LM5112MYX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM5112
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM5112MYX/NOPB CAD Model

Description

The LM5112MYX/NOPB is a high-performance gate driver from Texas Instruments, designed to drive both the high-side and low-side N-Channel MOSFETs in a synchronous buck or a half-bridge configuration. This versatile driver is ideal for a wide range of applications, including switch-mode power supplies, motor controllers, and DC-DC converters.

Key Features

  • High Drive Capability: The LM5112MYX/NOPB can provide a strong drive current of up to 5A peak for the high-side and low-side MOSFETs, ensuring fast switching transitions for improved efficiency and reduced switching losses.
  • Adaptive Dead-Time Control: This feature minimizes the crossover distortion between the high-side and low-side drives, which is crucial for preventing shoot-through current in the power stage.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 5V to 14V, accommodating various power systems and allowing for flexible design options.
  • Independent Inputs: Separate inputs for high-side and low-side gates provide design flexibility and allow for precise timing adjustments and control.
  • Under-Voltage Lockout (UVLO): The UVLO protection ensures that the driver operates only when the supply voltage is sufficient, thus safeguarding the MOSFETs from insufficient gate drive voltage.
  • Robust Construction: The LM5112MYX/NOPB is available in a thermally enhanced 10-pin MSOP PowerPAD™ package, which aids in heat dissipation for reliable operation under high power conditions.

Applications

  • Switch-Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Control Applications
  • Power Inverters
  • Class D Audio Amplifiers

With its robust feature set and Texas Instruments' commitment to quality, the LM5112MYX/NOPB is a superior choice for engineers looking to improve the performance and efficiency of their power management designs.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Linear Technology
Dual 24V High-Side MOSFET Driver
Lowest to $7.3231
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Linear Technology
Power Output Stage Automatic Bias System
Lowest to $9.3600
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6582 $58.0370
85+ $1.3606 $115.6510
130+ $1.3180 $171.3400
180+ $1.2756 $229.6080
230+ $1.2330 $283.5900
305+ $1.1054 $337.1470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,510 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess