EN
  • EN
  • DE

HEF4015BT,653

Part No HEF4015BT,653
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC STATIC SHIFT REG 4BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 2
Number of Bits per Element 4
Purpose Serial to Parallel
Supply Voltage - Operating 4.5 V to 15.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 1043087-HEF4015BT,653
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian HEF4015BT,653 CAD Model

Description

The HEF4015BT,653 is a shift register logic type integrated circuit manufactured by Nexperia USA Inc.

  • Purpose: Serial to Parallel
  • Supply Voltage Operating Range: 4.5 V to 15.5 V
  • Package: 16-SO
  • Mounting Technology: SMD (SMT)
  • Output Type: Push-Pull
  • Number of Elements: 2
  • Bits Per Element: 4
  • Category: Integrated Circuits
  • Popularity: Medium
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3265 $50.6075
375+ $0.2679 $100.4625
580+ $0.2595 $150.5100
800+ $0.2512 $200.9600
1,030+ $0.2428 $250.0840
1,380+ $0.2177 $300.4260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,070 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess