EN
  • EN
  • DE

LM5111-4MY

Part No LM5111-4MY
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827872-LM5111-4MY
Ultra Librarian 3D Model Ultra Librarian LM5111-4MY CAD Model

Description

The LM5111-4MY from Texas Instruments is a high-performance, dual compound gate driver designed to efficiently drive the gates of power MOSFETs and IGBTs. This versatile component is ideal for a wide range of applications, including switch-mode power supplies, motor controllers, and class D switching amplifiers.

Key Features:

  • High Peak Output Current: Capable of delivering peak output currents of up to 5A, the LM5111-4MY ensures rapid charging and discharging of the gate capacitance of high-power transistors, leading to improved switching performance and reduced switching losses.
  • Independent Inputs: With two independent input channels, the device allows for flexible control schemes. Each channel can be driven by separate input signals, enabling complex switching sequences and dead-time control.
  • Compound Output Stage: The unique compound output stage combines the low output impedance of a MOSFET driver with the high peak current capability of a bipolar driver, providing robust performance across a wide range of operating conditions.
  • Wide Supply Voltage Range: The LM5111-4MY operates over a supply voltage range of 5V to 15V, accommodating various logic levels and providing design flexibility for different system voltages.
  • Fast Propagation Delays: The device's fast propagation delays and matched rise and fall times ensure precise timing control, which is critical for high-frequency switching applications.
  • Thermal Shutdown: An integrated thermal shutdown feature provides protection against excessive power dissipation and overheating, enhancing system reliability.

Applications:

  • Switch-Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Class D Switching Amplifiers
  • Full-Bridge and Half-Bridge Converters

The LM5111-4MY is available in a compact 8-pin MSOP package, making it an excellent choice for space-constrained applications that require high power density. With its robust design and powerful driving capabilities, the LM5111-4MY gate driver is well-suited to meet the demands of modern high-efficiency power conversion systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0184 $56.0736
9+ $11.5023 $103.5207
14+ $11.1429 $156.0006
19+ $10.7834 $204.8846
24+ $10.4240 $250.1760
33+ $9.3456 $308.4048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess