EN
  • EN
  • DE

LM5108DRCT

Part No LM5108DRCT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR PWR MGMT  /  Half-Bridge Gate Driver IC CMOS/TTL 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Current - Peak Output (Source, Sink) 1.6A, 2.6A
Input Type CMOS/TTL
Rise / Fall Time (Typ) 11ns, 8ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number LM5108
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-LM5108DRDKR,296-LM5108DRTR,296-LM5108DRCT
Standard Package 250
Win Source Part Number 1189159-LM5108DRCT
Ultra Librarian 3D Model Ultra Librarian LM5108DRCT CAD Model

Description

Product Overview: LM5108DRCT by Texas Instruments

The LM5108DRCT is a high-performance, half-bridge gate driver designed by Texas Instruments to deliver robust and efficient solutions for a wide range of power management applications. This advanced gate driver is capable of driving both the high-side and low-side N-channel MOSFETs in a half-bridge configuration, making it ideal for use in motor control, DC-DC converters, and various other power conversion systems.

Key Features

  • High Voltage Capability: The LM5108DRCT is designed to operate at supply voltages up to 100V, providing the flexibility needed to handle high voltage power stages.
  • Advanced Gate Drive: With a robust peak output current of up to 1.4A for both the high-side and low-side drivers, this gate driver ensures rapid and efficient switching of power MOSFETs.
  • Bootstrap Operation: The device includes an integrated high-voltage diode for bootstrap operation, which is essential for high-side drive in half-bridge configurations.
  • Under-Voltage Lockout (UVLO): The LM5108DRCT features UVLO protection for both the high-side and low-side drivers, ensuring the device operates only when the supply voltage is sufficient.
  • Cross-Conduction Prevention: It incorporates a programmable dead-time control to prevent cross-conduction and shoot-through in the MOSFETs.
  • Thermal Shutdown: The device includes a thermal shutdown feature to protect itself from overheating, enhancing system reliability.

Applications

The LM5108DRCT is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor Controllers
  • Class-D Audio Amplifiers
  • Inverter Systems

Package and Quality

The device is available in a compact, surface-mount DRC package, which is designed to minimize space on a printed circuit board. Texas Instruments is committed to delivering high-quality products, and the LM5108DRCT is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0140 $50.7000
125+ $0.8320 $104.0000
190+ $0.8060 $153.1400
260+ $0.7800 $202.8000
335+ $0.7540 $252.5900
445+ $0.6760 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess