EN
  • EN
  • DE

LM5068MM-1/NOPB

Part No LM5068MM-1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTRLR HOTSWAP -48V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Latched Fault, Turn On Voltage
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -90 V to -10 V
Temperature Range - Operating -40°C to 105°C
Operating Supply Current 820μA
Mounting SMD (SMT)
Case / Package 8-VSSOP
Feature Pins PWRGD, OV, TIMER, UV
Win Source Part Number 140264-LM5068MM-1/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5068MM-1/NOPB CAD Model

Description

The LM5068MM-1/NOPB from Texas Instruments is a sophisticated, high-performance power supply controller that provides an array of features to ensure the smooth and efficient operation of your electronic devices.

  • Family: Hot-swap controllers family.
  • Feature: Negative voltage protection feature.
  • Features: Power limiting and current limiting capabilities.
  • Feature: Circuit breaker feature.
  • Operating Temperature Range: -40°C to 125°C.
  • Applications: Servers, network routers and switches, and industrial systems.
  • Packaging: Compact, 10-pin VSSOP package.
  • Compliance: RoHS compliant.

You May Also Be Interested in

Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5537 $51.0740
48+ $2.0954 $100.5792
74+ $2.0299 $150.2126
102+ $1.9644 $200.3688
132+ $1.8990 $250.6680
177+ $1.7025 $301.3425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,548 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess