EN
  • EN
  • DE

LM5066PMHE/NOPB

Part No LM5066PMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description Hotswap Controller With I/V/P Monitoring and PMBus Interface | IC HOT SWAP CTRLR SMBUS 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Hot Swap Controller, Monitor
Internal Switch(s) No
Applications General Purpose
Features PMBus
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Thermal Limit, UVLO
Supply Voltage (V) 10V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Supply Current 7.2mA
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Feature Pins ADR0, ADR1, ADR2, CL, DIODE, FB, OVLO, PGD, PWR, /RETRY, SCL, SDAI, SDAO, /SMBA, TIMER, UVLO/EN, VAUX, VREF
Family Part Number LM5066
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1200298-LM5066PMHE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5066PMHE/NOPB CAD Model

Description

Product Overview: LM5066PMHE/NOPB

The LM5066PMHE/NOPB is a high-performance power management IC developed by Texas Instruments, designed to provide advanced monitoring and protection for systems that use hot swap and power distribution. This integrated circuit is particularly suitable for applications such as servers, telecom infrastructure, and industrial systems, where reliability and uptime are critical.

Key Features

  • Hot Swap Control: The LM5066PMHE/NOPB enables safe insertion and removal of circuit boards from live backplanes, minimizing the risk of damage caused by inrush currents or voltage transients.
  • Power Monitoring: It provides precise monitoring of input voltage, current, power, and energy, offering real-time insights into the system's power consumption and enabling efficient power management.
  • Programmable Protection: Users can set thresholds for over-current, over-voltage, under-voltage, and power limits, ensuring the system is safeguarded against a range of fault conditions.
  • Integrated MOSFET: An internal MOSFET with charge pump ensures robust operation and reduces the need for external components, simplifying the design and saving board space.
  • I²C/SMBus Interface: The device includes an I²C/SMBus-compatible interface, which allows for digital communication with a host controller for configuration, monitoring, and fault reporting.

Applications

The LM5066PMHE/NOPB is versatile and can be used in various applications, including:

  • Blade Servers
  • Network Routers and Switches
  • Base Stations
  • Industrial Control Systems

Quality and Reliability

As with all Texas Instruments products, the LM5066PMHE/NOPB is manufactured to the highest quality standards, ensuring robust performance in even the most demanding environments. The device is available in a thermally enhanced HTSSOP-20 package, which provides excellent thermal performance and is RoHS compliant. The 'NOPB' suffix indicates that this product is lead-free, catering to environmentally conscious design requirements.

Whether you're designing a new power distribution system or upgrading an existing one, the LM5066PMHE/NOPB from Texas Instruments offers a comprehensive solution for power management with advanced features and reliable operation.

You May Also Be Interested in

Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2999 $51.4995
12+ $8.4512 $101.4144
19+ $8.1871 $155.5549
26+ $7.9230 $205.9980
33+ $7.6589 $252.7437
44+ $6.8666 $302.1304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess