EN
  • EN
  • DE

CM04RC04T

Part No CM04RC04T
Manufacturer Taiyo Yuden
Catalog Common Mode Chokes
Description CMC 1.3A 2LN 900 OHM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Filter Type Power, Signal Line
Number of Lines 2
Impedance @ Frequency 900 Ohm @ 20MHz
Current Rating (Max) 1.3A
DC Resistance (DCR) (Max) 100 mOhm
Voltage Rating - DC 50V
Temperature Range - Operating -25°C to 105°C
Mounting SMD (SMT)
Height (Max) 0.185" (4.70mm)
Dimension Horizontal, 4 Gull Wing
Win Source Part Number 1029505-CM04RC04T
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,500
Ultra Librarian 3D Model Ultra Librarian CM04RC04T CAD Model

Description

The CM04RC04T is a power and signal line filter that is designed to operate at a voltage rating of 50V.

  • Manufacturer: Taiyo Yuden
  • Type: Power and Signal Line Filter
  • Voltage Rating: 50V
  • Maximum Current Rating: 1.3A
  • Impedance: 900 Ohm @ 20MHz
  • Mounting: SMD
  • Height: 0.185 inches
  • Lines: 2
  • DC Resistance: 100 mOhm
  • Status: Obsolete (EOL)
  • Supply and Demand: Limited
  • Package Quantity: 1,500

You May Also Be Interested in

Kemet
CMC 300UH 1A 2LN TH / 300 µH @ 1 kHz 2 Line Common Mode Choke Through Hole 1A DCR 200mOhm
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Kemet
CMC 6.4MH 2.5A 2LN TH / 6.4 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 90mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
NXP / Nexperia
Lowest to $0.3172
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Panasonic
Common Mode Chokes Dual 90Ohm 100MHz 0.16A 1.75Ohm DCR SMD T/R / Common mode Noise Filters
Lowest to $0.0373

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2093 $60.4650
120+ $0.9923 $119.0760
185+ $0.9613 $177.8405
250+ $0.9302 $232.5500
325+ $0.8993 $292.2725
430+ $0.8062 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 208 pieces
In Stock: 104 pieces Factory Stock: 104 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess