EN
  • EN
  • DE

USB3140-30-0170-1-C

Part No USB3140-30-0170-1-C
Manufacturer GCT
Catalog USB, DVI, HDMI Connectors
Description MICRO B SKT, VERTICAL, SMT, 30",
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 9 Weeks
Features USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Through Hole
Manufacturer GCT
Series USB3140
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount, Through Hole
Family Name USB3140
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2073-USB3140-30-0170-1-CCT, 2073-USB3140-30-0170-1-CTR, 2073-USB3140-30-0170-1-CDKR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938353-USB3140-30-0170-1-C
Ultra Librarian 3D Model Ultra Librarian USB3140-30-0170-1-C CAD Model

Description

The USB3140-30-0170-1-C is a USB-micro B USB 2.0 receptacle connector electronic component from GCT. It is a 5 position surface mount, through-hole connector and is a part of the USB3140 series.

  • Manufacturer: GCT
  • Product Name: USB3140-30-0170-1-C
  • Type: USB-Micro B USB 2.0 Receptacle Connector
  • Positions: 5
  • Mounting: Surface Mount, Through-Hole
  • Series: USB3140
  • Operating Temperature: -30 degrees Celsius to 85 degrees Celsius
  • Mounting: Surface Mount, Through-Hole Mounting
  • Package: Reel-TR
  • Family Name: USB3140
  • Category: Connectors
  • REACH: Not Affected
  • ECCN: EAR99

You May Also Be Interested in

XKB Connection
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount
Lowest to $0.2053
Molex, LLC
67068-7041 Molex USB Connectors 4CKT TYPE B RECPT datasheet, inventory, & pricing.
Lowest to $2.0141
Molex, LLC
46765-2301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
105444-0011 Molex USB Connectors Type C plug connec Au 30u 22pin datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
46765-1301 Molex HDMI, Displayport & DVI Connectors MICROHDMI HYB REC TH .38AULF 19CKT .4mm datasheet, inventory, & pricing.
Lowest to $1.1730
Molex, LLC
48037-1000 Molex USB Connectors TYPE A RA SHLDED PLG SMT AU datasheet, inventory, & pricing.
Lowest to $1.0187
Yuandi
USB-A (USB TYPE-A) Receptacle Connector 4 Position Vertical, Flag
Lowest to $0.1672
Amphenol
CONN COVER FOR FIREWIRE RCPT
Need more? Email Us
Conxall/Switchcraft
ADAPTER HDMI RCPT TO RECT HDR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6898 $51.7350
180+ $0.5660 $101.8800
275+ $0.5483 $150.7825
380+ $0.5306 $201.6280
490+ $0.5130 $251.3700
655+ $0.4599 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess