EN
  • EN
  • DE
  • IT

LM5060MMX/NOPB

Part No LM5060MMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE 10VSSOP / High-Side Protection Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Supply Voltage (V) 5.5V ~ 65V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 24μA, 2.2mA
Input Type Non-Inverting
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Part Number Series LM5060
Manufacturer Pack Quantity 3,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804544-LM5060MMX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5060MMX/NOPB CAD Model

Description

Product Overview: LM5060MMX/NOPB

The LM5060MMX/NOPB from Texas Instruments is a high-performance power management integrated circuit designed to provide robust power supply protection and control. This device is particularly suitable for automotive, industrial, and telecom applications where reliability and advanced control are essential.

Key Features

  • High-Side N-Channel MOSFET Gate Driver: The LM5060MMX/NOPB is capable of driving a standard N-channel MOSFET, enabling it to control power supply rails with high efficiency and minimal power loss.
  • Vin Operating Range: It operates over a wide input voltage range, from 6V to 75V, accommodating a variety of power sources and ensuring compatibility with diverse systems.
  • Intelligent Power Management: This device includes features such as programmable under-voltage lockout, over-voltage protection, and thermal shutdown, ensuring the protection of the system under various fault conditions.
  • Diagnostic and Status Reporting: The LM5060MMX/NOPB provides real-time diagnostic feedback through a status flag which can be used for fault reporting and system diagnostics.
  • Compact Packaging: Offered in an 8-pin VSSOP (MSOP) package, the product is designed for space-constrained applications, allowing for efficient use of PCB space.

Applications

The versatile nature of LM5060MMX/NOPB allows it to be used in a wide range of applications, including:

  • Automotive systems such as infotainment and ADAS (Advanced Driver-Assistance Systems)
  • Industrial automation and control systems
  • Telecommunication equipment power supply management
  • Enterprise computing and server power systems

Environmental and Quality Certifications

The LM5060MMX/NOPB is designed to meet rigorous industry standards, ensuring performance and reliability. It is compliant with RoHS and is a lead-free product, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, it is characterized for operation from -40°C to 125°C, making it suitable for harsh environments.

Ordering and Packaging Information

The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes. The NOPB designation indicates that it is provided in a "No Lead (Pb)" configuration, suitable for lead-free soldering processes.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Texas Instruments
DUAL MOSFET DRIVER
Need more? Email Us
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC
Lowest to $2.8358
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.9875 $56.7625
46+ $2.4512 $112.7552
71+ $2.3746 $168.5966
98+ $2.2980 $225.2040
127+ $2.2214 $282.1178
169+ $1.9917 $336.5973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,820 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess