EN
  • EN
  • DE

LM5056PMHE/NOPB

Part No LM5056PMHE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC SUPERVISORY/SYS MGMT 28HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Base Station-Networking Line Cards, Servers
Operating Supply Current 900mA
Supply Voltage - Operating 10 V to 80 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1054780-LM5056PMHE/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5056PMHE/NOPB CAD Model

Description

Product Overview: LM5056PMHE/NOPB

The LM5056PMHE/NOPB is a high-performance power management IC designed by Texas Instruments. This advanced product integrates a hot-swap controller with a PMBus-compliant system power management and protection device, providing a comprehensive solution for managing and protecting power supplies in a wide range of applications.

Key Features

  • Hot-Swap Controller: Enables safe insertion and removal of boards from a live backplane without causing disruption to the operation or damage to the components.
  • PMBus Interface: Offers a full suite of programmable power management features via an industry-standard I2C-compatible interface, allowing for real-time monitoring and control of power parameters.
  • High Accuracy: Provides precise monitoring of current, voltage, and temperature, ensuring reliable operation under varying conditions.
  • Integrated MOSFET: Features an internal N-channel MOSFET for efficient power handling and space-saving on the PCB.
  • Programmable Fault Management: Customizable under-voltage, over-voltage, over-current, and over-temperature protection features safeguard the system against a multitude of fault conditions.
  • Black Box Recorder: Logs fault conditions, helping with system diagnostics and improving reliability and serviceability.

Applications

The LM5056PMHE/NOPB is versatile and can be used in a variety of applications, including:

  • Server and Telecom Power Systems
  • Industrial and Medical Equipment
  • High-Performance Computing and Storage Systems
  • Networking Equipment

Reliability and Packaging

Encased in a robust 20-pin HTSSOP package, the LM5056PMHE/NOPB ensures reliable performance in demanding environments. Its "NOPB" designation indicates that the product is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

Conclusion

With its advanced feature set and robust design, the LM5056PMHE/NOPB from Texas Instruments stands out as a sophisticated solution for power management and protection. Its combination of hot-swap capability, PMBus communication, and extensive programmable features make it an ideal choice for engineers looking to enhance system reliability and efficiency.

You May Also Be Interested in

Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess