EN
  • EN
  • DE

MT40A1G8WE-083E:B TR

Part No MT40A1G8WE-083E:B TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 8GBIT 1.2GHZ 78BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Micron Technology Inc.
Packaging Reel package
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 8Gb (1G x 8)
Clock Frequency 1.2GHz
Memory Interface Parallel
Operating Supply Voltage 1.14 V ~ 1.26 V
Operating Temperature Range 0°C ~ 95°C (TC)
Mounting SMD
Package 78-TFBGA
Manufacturer Package 78-FBGA (8x12)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 790019-MT40A1G8WE-083E:B TR
Ultra Librarian 3D Model Ultra Librarian MT40A1G8WE-083E:B TR CAD Model

Description

The Micron Technology Inc. 728354 is an 8Gb (1G x 8) volatile DRAM memory chip.

  • Operating Supply Voltage Range: 1.14V to 1.26V
  • Package: 78-FBGA (8x12)
  • Mounting: SMD
  • Memory Interface: Parallel
  • Memory Type: Volatile
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (16Gb)
Lowest to $546.0000
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Micron Technology Inc.
256Mbit 3V~3.6V 133MHz VFBGA-54(8x14) Memory (ICs) RoHS
Lowest to $19.3534
Samsung
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.5V 96-Pin FBGA
Lowest to $10.6119
Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Micron Technology Inc.
IC DRAM 128GBIT LFBGA
Lowest to $566.1692
Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3732 $70.7464
4+ $33.1344 $132.5376
5+ $32.0150 $160.0750
7+ $29.7762 $208.4334
9+ $28.6568 $257.9112
11+ $27.5374 $302.9114
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess