EN
  • EN
  • DE

LM5023MMX-2/NOPB

Part No LM5023MMX-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 114kHz ~ 148kHz 8-VSSOP
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 7.5V ~ 45V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LM5023
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM5023MMX-2/NOPB-ND, 296-48579-1, 296-48579-2, 296-48579-6
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877505-LM5023MMX-2/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5023MMX-2/NOPB CAD Model

Description

Product Overview: LM5023MMX-2/NOPB

The LM5023MMX-2/NOPB is a highly integrated, efficient, and versatile Quasi-Resonant Pulse Width Modulation (PWM) controller from Texas Instruments. Designed to cater to the demanding needs of modern power supply systems, this compact controller is housed in an 8-pin VSSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Quasi-Resonant Operation: The LM5023MMX-2/NOPB operates using a quasi-resonant topology, which significantly improves efficiency by reducing switching losses and enabling the use of smaller, less expensive components.
  • Integrated Startup Regulator: This device incorporates a startup regulator that operates over a wide input range, ensuring reliable startup and operation over various input conditions without the need for an additional external regulator.
  • Frequency Dithering: The controller offers frequency dithering which helps to reduce Electromagnetic Interference (EMI), making it easier to meet regulatory requirements.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing the reliability and longevity of the power supply.
  • Programmable Soft-Start: A programmable soft-start feature limits inrush current during startup, contributing to the stability and safety of the system.

Applications

The versatility of the LM5023MMX-2/NOPB, combined with its compact size, makes it suitable for a wide range of applications, including:

  • AC-DC converters for consumer electronics
  • Isolated auxiliary power supplies
  • Industrial power systems
  • Telecommunication equipment

Environmental and Quality Certifications

The LM5023MMX-2/NOPB is designed to meet various environmental and quality standards, ensuring its suitability for professional and industrial applications. It is compliant with the RoHS directive, indicating that it is free from hazardous substances. Additionally, the device is supplied in a "green" package, highlighting Texas Instruments' commitment to environmental sustainability.

With its robust feature set and flexible applications, the LM5023MMX-2/NOPB from Texas Instruments stands out as a smart choice for designers looking to optimize their power supply designs for both performance and space efficiency.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3039 $52.1560
95+ $1.0699 $101.6405
145+ $1.0365 $150.2925
200+ $1.0030 $200.6000
260+ $0.9696 $252.0960
350+ $0.8693 $304.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess