EN
  • EN
  • DE

LM4990ITLBD

Part No LM4990ITLBD
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM4990ITL / LM4990 2 WATT AUDIO POWER AMPLIFIER WITH SELECTABLE SHUTDOWN LOGIC LEVEL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 2W x 1 @ 4 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM4990
Supplied Contents Board(s)
Win Source Part Number 779290-LM4990ITLBD
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM4990ITLBD CAD Model

Description

The LM4990ITLBD is an advanced audio power amplifier designed by Texas Instruments to cater to the needs of modern audio applications. This high-performance component is ideal for portable devices where high-quality sound and energy efficiency are paramount.

Key Features

  • Output Power: The LM4990ITLBD boasts an impressive output power capability, capable of delivering 2 Watts into an 8 Ohm load with a 5V power supply. This makes it suitable for a wide range of audio applications, from mobile phones to portable media players.
  • Efficiency: Designed with power conservation in mind, it operates with high efficiency, which extends battery life in portable devices without sacrificing audio performance.
  • Boomer Audio Power: As part of Texas Instruments' Boomer range, it is specifically designed for portable applications where space and power efficiency are critical.
  • Advanced Circuitry: The amplifier incorporates a sophisticated circuit design, including a differential architecture that significantly reduces RF rectification effects.
  • Sound Quality: With a low THD+N (Total Harmonic Distortion plus Noise) of 0.4% at 1kHz, it ensures high-fidelity audio playback, providing a clear and crisp sound experience.
  • Micro-Power Shutdown: The device features a micro-power shutdown mode with an ultra-low quiescent current, which is essential for preserving power in battery-operated devices.

Applications

The LM4990ITLBD is versatile and can be used in a variety of audio applications. Its compact package and high output power make it an excellent choice for:

  • Mobile Phones
  • Portable Media Players
  • Handheld Gaming Devices
  • Tablet Computers
  • Portable Speakers
  • Laptop Computers

Package and Availability

This audio amplifier is available in a space-saving micro SMD package, which is perfect for applications where board space is at a premium. The LM4990ITLBD is part of Texas Instruments' commitment to providing innovative, high-quality components for the audio industry and is readily available through their distribution network.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 10W 24TQFN
Lowest to $14.5523
Texas Instruments
EVAL BOARD FOR TPA2011D1
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM49150
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 300W 36HSOP
Need more? Email Us
Maxim Integrated
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPA2038D1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess