EN
  • EN
  • DE

LM49370RLEVAL

Part No LM49370RLEVAL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description BOARD EVALUATION LM49370RL / LM49370RL EVALUATION BOARD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series Boomer
Part Status Obsolete(EOL)
Amplifier Type Class D
Output Type 1-Channel (Mono) with Mono and Stereo Headphones
Max Output Power x Channels @ Load 1.2W x 1 @ 8 Ohm; 52mW x 2 @ 16 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part LM49370
Supplied Contents Board(s), Cable(s)
Win Source Part Number 779280-LM49370RLEVAL
Popularity Medium
Supply and Demand Status Limited
Family Name LM49370
Introduction Date February 01, 2007
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LM49370RLEVAL CAD Model

Description

The LM49370RLEVAL from Texas Instruments is a comprehensive evaluation platform designed to showcase the capabilities of the LM49370 audio subsystem. This integrated circuit (IC) is a boon for designers looking to implement a high-quality audio path with voice processing features in portable applications. The LM49370 combines multiple functions typically requiring several discrete components, making it a compact and efficient solution for audio signal processing.

Key Features

  • High-Quality Audio: The LM49370 provides a premium audio experience with its high-performance audio codec, which includes a digital-to-analog converter (DAC) and an analog-to-digital converter (ADC).
  • Integrated Power Amplifier: With an on-board power amplifier, the LM49370 can drive speakers directly, reducing the need for external amplification components.
  • Multiple Audio Inputs and Outputs: It supports various audio inputs and outputs, enabling the connection of microphones, line inputs, and different types of speakers or headphones.
  • Advanced Voice Processing: The IC features noise suppression and echo cancellation, enhancing voice quality in communication devices.
  • Flexible Configuration: The evaluation platform allows for easy experimentation with the LM49370's settings and features, facilitating rapid prototyping and design iteration.

Applications

The LM49370 is particularly well-suited for portable electronic devices where space and power efficiency are critical. It is ideal for:

  • Smartphones
  • Tablets
  • Portable gaming systems
  • Personal digital assistants (PDAs)
  • Other multimedia devices

Why Choose LM49370RLEVAL?

Choosing the LM49370RLEVAL evaluation board is the first step towards developing sophisticated audio solutions with minimal design complexity. It not only simplifies the design process but also accelerates the time-to-market for products requiring high-fidelity audio combined with voice processing capabilities. The board is designed for ease of use and is supported by Texas Instruments' comprehensive technical documentation and design resources, ensuring a smooth development experience.

Whether you are an experienced audio engineer or just starting out, the LM49370RLEVAL offers a versatile and powerful platform to bring your audio innovations to life.

You May Also Be Interested in

Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740
Diodes Incorporated
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 1.45W 8SON
Lowest to $0.5213
Texas Instruments
BOARD EVAL FOR LM48861
Need more? Email Us
Texas Instruments
IC AMP CLASS G STER 32MW 16DSBGA
Lowest to $1.8185
Texas Instruments
BOARD EVAL FOR LM4675SD / LM4675 series 1-Channel (Mono) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Texas Instruments
IC AMP CLASS D QUAD 116W 36HSSOP
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM4734TA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 13W 24TQFN
Lowest to $2.5941

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess