EN
  • EN
  • DE

LM4894LD/NOPB

Part No LM4894LD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.4W MONO 10SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.4W x 1 @ 4 Ohm
Supply Voltage - Operating 2.2 V to 5.5 V
Features Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-WSON (3x4)
Dimension 10-WFDFN Exposed Pad
Win Source Part Number 1054655-LM4894LD/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM4894LD/NOPB CAD Model

Description

The LM4894LD/NOPB is a state-of-the-art audio amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is a member of TI's extensive range of audio amplifiers that cater to a wide variety of applications, from consumer electronics to automotive systems.

Key Features

  • Output Power: The LM4894LD/NOPB provides 1 Watt of continuous average power to an 8 Ohm load with 0.1% (THD+N) from a 5V power supply, making it ideal for portable audio devices.
  • Boomer Audio Power Amplifier: As part of TI's Boomer series, this amplifier is specifically designed to provide high-quality output power with a minimal amount of external components, perfect for space-constrained applications.
  • Shutdown Mode: It features a shutdown mode that significantly reduces the power consumption when the amplifier is not in use, thus extending battery life in portable systems.
  • Micro-Power Consumption: With an ultra-low current consumption, the LM4894LD/NOPB is optimized for battery-powered devices, ensuring efficient power usage and longer operation times.
  • Surface-Mount Package: The device comes in a space-saving surface-mount package, enabling compact PCB designs and ease of integration into various electronic products.

Applications

The LM4894LD/NOPB is versatile and can be used in a multitude of applications that require audio amplification. Some of the typical applications include:

  • Mobile Phones and PDAs
  • Portable Media Players
  • Laptop and Notebook Computers
  • Portable Gaming Devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LM4894LD/NOPB is no exception and is built to meet the high standards expected from TI products. It is available in a lead-free package and is RoHS compliant, ensuring it meets the environmental standards of today's electronic industry.

With its impressive features and reliable performance, the LM4894LD/NOPB is an excellent choice for designers looking to enhance the audio experience in their next project.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess