The LM4893ITL/NOPB is a high-performance audio power amplifier designed and manufactured by Texas Instruments, a leading name in the field of semiconductors and integrated circuits.
- Power Output: 1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply
- Operating Voltage: Minimum voltage of 2V and a maximum voltage of 5.5V
- Boomer Series Technology: Provides high-quality output while maintaining a low-power consumption
- Shutdown Mode: Significantly reduces the current consumption when the device is not in use
- Thermal Protection: Equipped with an internal thermal shutdown protection mechanism
- Package: Compact 16-pin micro SMD package