EN
  • EN
  • DE

LM4892MM/NOPB

Part No LM4892MM/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1W 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels at Load 1W x 1 at 8Ohm; 90mW x 1 at 32Ohm
Supply Voltage (V) 2.2V ~ 5.5V
Features Depop, Shutdown, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-VSSOP
Manufacturer Package 8-TSSOP, 8-MSOP
Part Number Series LM4892
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809335-LM4892MM/NOPB
Ultra Librarian 3D Model Ultra Librarian LM4892MM/NOPB CAD Model

Description

LM4892MM/NOPB Audio Amplifier by Texas Instruments

The LM4892MM/NOPB is a compact, surface-mount audio amplifier integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This versatile IC is part of TI's extensive audio amplifier product line and is known for its high-quality audio reproduction in a variety of consumer electronic applications.

Key Features:

  • Output Power: The LM4892MM/NOPB is capable of delivering 1 Watt of continuous average power to an 8 Ohm load with less than 1% distortion (THD+N) from a 5V DC power supply, making it suitable for a wide range of audio applications.
  • Boomer Audio Power Amplifiers: It is part of the Boomer® series, which are designed specifically to provide high-quality audio while minimizing power consumption, making them ideal for portable applications.
  • Unity-Gain Stable: The amplifier can be configured by external gain-setting resistors and is stable for closed-loop gains of +1 or greater.
  • Shutdown Mode: It includes a shutdown mode feature that allows the system designer to dramatically reduce the idle current consumption of the amplifier when not in use.
  • Surface-Mount Package: The LM4892MM/NOPB comes in an 8-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Lead-Free: As indicated by the "NOPB" (No Lead) suffix in its part number, this device is lead-free, which makes it compliant with RoHS (Restriction of Hazardous Substances) regulations.

Applications:

The LM4892MM/NOPB is well-suited for a variety of applications where space and power efficiency are critical. These include:

  • Mobile Phones
  • Portable Media Players
  • Laptop and Desktop Computers
  • Portable Speakers
  • Personal Digital Assistants (PDAs)

Quality and Reliability:

TI's commitment to quality ensures that the LM4892MM/NOPB meets the stringent requirements of the audio industry. The device is designed for high reliability and performance, making it an ideal choice for manufacturers looking to incorporate high-quality audio amplification into their products.

You May Also Be Interested in

Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess