EN
  • EN
  • DE

LM4879SD/NOPB

Part No LM4879SD/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 1.1 Watt Audio Power Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Boomer
Packaging Reel - TR
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.1W x 1 @ 8 Ohm
Operating Supply Voltage 2.2 V ~ 5.5 V
Features Depop, Shutdown, Thermal Protection
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 8-WSON (4x4)
Package 8-WDFN Exposed Pad
Win Source Part Number 1200064-LM4879SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM4879
Introduction Date November 01, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM4879SD/NOPB CAD Model

Description

Product Overview: LM4879SD/NOPB

The LM4879SD/NOPB is an integrated audio amplifier solution from Texas Instruments, designed to deliver high-quality sound with minimal power consumption. This makes it an ideal choice for portable applications where space and energy efficiency are critical. The device is part of the Boomer® series of audio amplifiers, which are known for their exceptional performance in mobile phones, PDAs, laptops, and other portable devices.

Key Features

  • Output Power: The LM4879 is capable of delivering 1.1W of continuous average power to an 8Ω load with less than 1% distortion (THD+N) from a 5V power supply, making it powerful enough for most portable audio applications.
  • Low Voltage Operation: It operates on a supply voltage range from 2.2V to 5.5V, allowing it to be used in systems with varying power capabilities.
  • High Efficiency: The device includes a shutdown mode feature, which significantly reduces power consumption when the amplifier is not in use. This helps extend battery life in portable devices.
  • Micro-Power Shutdown Mode: The LM4879SD/NOPB consumes less than 0.7µA in the shutdown mode, which is beneficial for power-sensitive applications.
  • External Gain Configuration: It allows for external gain configuration, giving designers flexibility in setting the gain of the amplifier as required for their specific application.

Applications

With its compact size and efficient operation, the LM4879SD/NOPB is suitable for a wide range of applications. These include:

  • Mobile Phones and Smartphones
  • Portable Media Players
  • Notebook and Tablet Computers
  • Portable Gaming Devices
  • GPS Devices
  • Portable Speakers

Package and Quality

The LM4879SD/NOPB comes in a space-saving, thermally efficient, 10-pin micro SMD package. The device is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes. Texas Instruments' commitment to quality ensures that the LM4879SD/NOPB provides reliable performance for the lifetime of your product.

In summary, the LM4879SD/NOPB from Texas Instruments offers a blend of power, efficiency, and design flexibility, making it a top choice for developers looking to enhance the audio experience in their portable devices.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess