EN
  • EN
  • DE

LM4832MX/NOPB

Part No LM4832MX/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR .25W AB 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 250mW x 2 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features 3D, Depop, I2C, Microphone, Mute, Shutdown, Tone and Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1054590-LM4832MX/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4832MX/NOPB CAD Model

Description

Product Overview: LM4832MX/NOPB

The LM4832MX/NOPB is a versatile integrated audio subsystem from Texas Instruments, designed to deliver high-quality sound with minimal power consumption. This audio subsystem is an ideal solution for a wide range of applications, from portable devices to multimedia systems.

Key Features

  • Integrated Audio System: The LM4832MX/NOPB combines multiple audio functions in a single package, including a stereo audio amplifier, a mono headphone amplifier, and a National 3D Sound stereo enhancement.
  • Power Efficiency: Designed with power conservation in mind, it operates on a low supply voltage range from 2.7V to 5.5V, making it suitable for battery-powered devices.
  • High-Quality Sound: The device ensures a high-quality audio experience with its low THD+N (Total Harmonic Distortion + Noise) and high PSRR (Power Supply Rejection Ratio), delivering clear and uninterrupted sound.
  • Versatility: With its wide range of applications, the LM4832MX/NOPB can be used in portable devices such as MP3 players, as well as in desktop computers, laptops, and other multimedia equipment.
  • Space-Saving Design: The LM4832MX/NOPB comes in a compact 28-pin SOP package, making it a space-efficient choice for designs where PCB real estate is at a premium.

Product Specifications

  • Part Number: LM4832MX/NOPB
  • Manufacturer: Texas Instruments
  • Output Power: It delivers 2 x 2W of output power into a 3Ω load with a 5V power supply.
  • Operating Temperature Range: The device is designed to operate over an industrial temperature range of -40°C to 85°C.
  • Lead-Free/RoHS Compliant: The LM4832MX/NOPB is available in a lead-free package, compliant with RoHS standards, ensuring environmental safety and global usability.

Applications

The LM4832MX/NOPB is well-suited for applications that require integrated audio solutions with low power consumption and high-quality sound output. Its applications include:

  • Portable Audio Devices
  • Notebook and Desktop Computers
  • Multimedia Monitors and Speakers
  • PDAs and Mobile Communication Devices

Overall, the LM4832MX/NOPB from Texas Instruments is a robust and efficient choice for designers looking to integrate a high-performance audio subsystem into their products.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess